Manufacturer: IXYS
Win Source Part Number: 1282033-XCA170
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 100mA
Categories: Relays
Supplier Device Package: 6-DIP
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 50 Ohms
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automation & Process Control
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC
Solid State Relays - PCB Mount SPST-NO 6PIN SOP
SSR RELAY SPST-NO 100MA 0-350V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1282033-XCA170 | XCA170 | XCA170 |
| Product Name | Electronic Wholesale - XCA170 | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | Through Hole |