IXYS Corporation Solid State Relays - XAA117PTR XAA117PTR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 799533-XAA117PTR Series: XAA, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 ~ 60 V Family Name: XAA117 Categories: Relays Manufacturer Package: 8-Flatpack On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): XAA117STR; XAA117S; XAA117; XAA117P; Introduction Date: November 09, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 799533-XAA117PTR Series: XAA, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 ~ 60 V Family Name: XAA117 Categories: Relays Manufacturer Package: 8-Flatpack On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): XAA117STR; XAA117S; XAA117; XAA117P; Introduction Date: November 09, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - XAA117PTR - 799533-XAA117PTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - XAA117PTR
799533-XAA117PTR
Solid State Relays - XAA117PTR 799533-XAA117PTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 799533-XAA117PTR Series: XAA, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 ~ 60 V Family Name: XAA117 Categories: Relays Manufacturer Package: 8-Flatpack On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): XAA117STR; XAA117S; XAA117; XAA117P; Introduction Date: November 09, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 799533-XAA117PTR
Series: XAA, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 ~ 60 V
Family Name: XAA117
Categories: Relays
Manufacturer Package: 8-Flatpack
On-State Resistance (Maximum): 16 Ohm
Alternative Parts (Cross-Reference): XAA117STR; XAA117S; XAA117; XAA117P;
Introduction Date: November 09, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - PCB Mount - XAA117PTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
XAA117PTR
Solid State Relays - PCB Mount XAA117PTR
Solid State Relays - PCB Mount 1-Form-A 60V 150 mA Solid State Relay

Solid State Relays - PCB Mount 1-Form-A 60V 150 mA Solid State Relay

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 799533-XAA117PTR XAA117PTR
Product Name Solid State Relays - XAA117PTR Solid State Relays - PCB Mount
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2846575 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details