Panasonic Temp Controller, 240Vac, Current/alarm; Thermocouple Type Panasonic AKT4H113100

Description
TEMP CONTROLLER, 240VAC, CURRENT/ALARM; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:-; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet
Description
TEMP CONTROLLER, 240VAC, CURRENT/ALARM; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:-; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temp Controller, 240Vac, Current/alarm; Thermocouple Type Panasonic - 08X7781 - Newark, An Avnet Company
Chicago, IL, United States
Temp Controller, 240Vac, Current/alarm; Thermocouple Type Panasonic
08X7781
Temp Controller, 240Vac, Current/alarm; Thermocouple Type Panasonic 08X7781
TEMP CONTROLLER, 240VAC, CURRENT/ALARM; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:-; Output Voltage Min:-; RoHS Compliant: Yes

TEMP CONTROLLER, 240VAC, CURRENT/ALARM; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:-; Output Voltage Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - AKT4H113100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT4H113100
Controllers - Process, Temperature AKT4H113100
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Temperature Controllers Universal Process Controllers
Product Number 08X7781 AKT4H113100
Product Name Temp Controller, 240Vac, Current/alarm; Thermocouple Type Panasonic Controllers - Process, Temperature
Type B, C, E, J, K, N, R, S, T, PLII
Unlock Full Specs
to access all available technical data