Panasonic Controllers - Process, Temperature AKT4H1122061

Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The AKT4H1122061 is a compact temperature controller designed for panel mounting, measuring 48vó48vó56mm. It operates on a power supply of 100 to 240V AC and supports multiple sensor inputs including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, 250V AC, and offers options for non-contact voltage output for SSR drive and current output. It includes alarm outputs and can be configured for heating or cooling control, although certain limitations apply when specific functions are selected. The device complies with UL, CSA, and CE standards, ensuring safety and reliability. Additionally, it supports RS-485 communication using the Modbus protocol, allowing connection of up to 31 units. The AKT4H1122061 is suitable for various applications requiring precise temperature control, making it a versatile choice for engineers.

Datasheet Summary
Powered by GS/AI

The AKT4H1122061 is a compact temperature controller designed for panel mounting, measuring 48vó48vó56mm. It operates on a power supply of 100 to 240V AC and supports multiple sensor inputs including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, 250V AC, and offers options for non-contact voltage output for SSR drive and current output. It includes alarm outputs and can be configured for heating or cooling control, although certain limitations apply when specific functions are selected. The device complies with UL, CSA, and CE standards, ensuring safety and reliability. Additionally, it supports RS-485 communication using the Modbus protocol, allowing connection of up to 31 units. The AKT4H1122061 is suitable for various applications requiring precise temperature control, making it a versatile choice for engineers.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - AKT4H1122061 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT4H1122061
Controllers - Process, Temperature AKT4H1122061
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Universal Process Controllers
Product Number AKT4H1122061
Product Name Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products