The AKT4111100 is a compact temperature controller designed for panel mounting, measuring 48 x 24 x 98.5 mm. It operates on a power supply of 100 to 240V AC and supports multiple sensor inputs, including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, 250V AC, and offers a non-contact voltage output for SSR drive. It includes a nine-step pattern control capability, enhancing its versatility for various applications. The device complies with UL, CSA standards, and CE marking, ensuring it meets safety and performance requirements. Additionally, it supports communication via RS-485 using the Modbus protocol, allowing for integration into larger systems. The AKT4111100 is suitable for applications requiring precise temperature control in environments where space is limited.
TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
All Models Are Compliant with: UL, CSA, CE
The KT Series temperature controllers are available in 1⁄4, 1⁄8, 1⁄16 and 1⁄32 DIN sizes. A variety of inputs are accepted with dual displays. IP66 Front panel with optional RS485 Modbus communication support.
Input Types. Thermocouple: K, J, R, S, B, E, T, N, PL-II, C (with Re5-26). RTD: PT100, JPt100 3-conductor system. Current: 0 to 20 mA, 4 to 20 mA. Voltage: 0 to 1 VDC, 0 to 5 VDC, 1 to 5 VDC, 0 to 10 VDC.
Specifications:
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | 96H1434 | AKT4111100 | 70036091 |
| Product Name | Temperature Controller; Thermocouple Type Panasonic | Controllers - Process, Temperature | Controller,Temperature,48/48mm,AC100-240V,Relay(out-1),1 Point(Alarm) |
| Type | B, E, J, K, N, R, S, T, PLII | Sensor | |
| Control Signal | Analog Voltage Output | Switched Output | |
| Accuracy | 0.2 ±% FS | ||
| Controller Type | Temperature | Temperature |