Quarktwin Technology Ltd. Datasheets for Temperature Controllers

Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Process Controller 3.6VDC
Process Controller
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, PR40-20, R, S, T, U, WRe5-26) 100 ~ 240VAC Panel Mount
Process, Temperature Controller 3.6VDC
Process, Temperature Controller
Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) 100 ~ 240VAC DIN Rail
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 115/230VAC Panel Mount
Temperature Controller (RTD, Type B, J, K, N, R, S, T) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type E, J, K, L, N, R, S, T, W) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type E, J, K, N, R, S, T, W) 100 ~ 240VAC DIN Rail
Temperature Controller (RTD, Type E, J, K, N, R, S, T, W) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type E, J, K, N, R, S, T, W) 24VAC, 24 ~ 48VDC Panel Mount
Temperature Controller (RTD, Type J, K, L, R, S, T) 100 ~ 240VAC Panel Mount
Temperature Controller 3.6VDC
Temperature Controller
Temperature Switch 110VAC F

<< Prev