The AKT4111103 is a compact temperature controller designed for panel mounting, measuring 48 x 24 x 98.5 mm. It operates on a power supply range of 100 to 240V AC and supports multiple input types, including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, 250V AC, and offers options for non-contact voltage output for SSR drive. It is equipped with a nine-step pattern control capability, allowing for flexible temperature management. The device complies with UL, CSA standards, and CE marking, ensuring it meets safety and quality requirements. Additionally, it supports RS-485 communication using the Modbus protocol, enabling connection of up to 31 units for integrated control systems. The AKT4111103 is suitable for various applications, including industrial processes and temperature-sensitiv
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | AKT4111103 |
| Product Name | Controllers - Process, Temperature |
| Controller Type | Temperature |