The AKT41121011 is a compact temperature controller designed for panel mounting, measuring 48vó24vó98.5mm. It operates on a power supply of 100 to 240V AC and supports multiple sensor inputs including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, 250V AC, and offers a non-contact voltage output for SSR drive. It is capable of nine-step pattern control and provides a high level of accuracy with a PID control mode ensuring an input span of ±0.2%. The device complies with UL, CSA standards, and CE marking, making it suitable for various industrial applications. Additionally, it supports RS-485 communication using the Modbus protocol, allowing connection of up to 31 units. The AKT41121011 is designed to meet market demands for cost-effectiveness while maintaining high performance.
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | AKT41121011 |
| Product Name | Controllers - Process, Temperature |
| Controller Type | Temperature |