Temperature Controller (RTD, Type J, K, L, N, R, S) 24VAC/DC Panel Mount
CONTROLLERS, TEMPERATURE; Thermocouple Type:J, K, L, N, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:250VAC; Output Voltage Min:14VDC; Product Range:CTD Series RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers |
| Product Number | 89422102 | 34B5144 |
| Product Name | Controllers - Process, Temperature | Controllers, Temperature; Thermocouple Type Crouzet |
| Controller Type | Temperature | |
| Temperature | RTD / Thermistor | |
| Standards and Compliance | RoHS |