Panasonic Controllers - Process, Temperature AKT4B113200

Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Datasheet
Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - AKT4B113200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT4B113200
Controllers - Process, Temperature AKT4B113200
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Buy Now Datasheet
Temperature Ctrl, Dc Current, 0.02A; Thermocouple Type Panasonic - 79AC5400 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Ctrl, Dc Current, 0.02A; Thermocouple Type Panasonic
79AC5400
Temperature Ctrl, Dc Current, 0.02A; Thermocouple Type Panasonic 79AC5400
TEMPERATURE CTRL, DC CURRENT, 0.02A; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:-; Output Voltage Min:-; Product RoHS Compliant: Yes

TEMPERATURE CTRL, DC CURRENT, 0.02A; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:-; Output Voltage Min:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers
Product Number AKT4B113200 79AC5400
Product Name Controllers - Process, Temperature Temperature Ctrl, Dc Current, 0.02A; Thermocouple Type Panasonic
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

SkyView 16-Channel Configurable Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details