Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
TEMP CONTROLLER, 100-240VAC, RELAY; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:250VAC; Output Voltage Min:-; RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers |
| Product Number | AKT4B111100 | 08X7775 |
| Product Name | Controllers - Process, Temperature | Temp Controller, 100-240Vac, Relay; Thermocouple Type Panasonic |
| Controller Type | Temperature | |
| Temperature | RTD / Thermistor | |
| Standards and Compliance | RoHS |