Panasonic Controllers - Process, Temperature AKT4H113200

Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Datasheet
Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - AKT4H113200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT4H113200
Controllers - Process, Temperature AKT4H113200
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Buy Now Datasheet
Temperature Ctrl, Dc Current, 0.02A; Thermocouple Type Panasonic - 79AC5421 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Ctrl, Dc Current, 0.02A; Thermocouple Type Panasonic
79AC5421
Temperature Ctrl, Dc Current, 0.02A; Thermocouple Type Panasonic 79AC5421
TEMPERATURE CTRL, DC CURRENT, 0.02A; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:-; Output Voltage Min:-; Product RoHS Compliant: Yes

TEMPERATURE CTRL, DC CURRENT, 0.02A; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:-; Output Voltage Min:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers
Product Number AKT4H113200 79AC5421
Product Name Controllers - Process, Temperature Temperature Ctrl, Dc Current, 0.02A; Thermocouple Type Panasonic
Controller Type Temperature
Unlock Full Specs
to access all available technical data