Panasonic Controllers - Process, Temperature AKT4B1112031

Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The AKT4B1112031 is a compact temperature controller designed for panel mounting, measuring 48vó48vó95mm. It operates on a power supply of 100 to 240V AC and supports multiple sensor inputs including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, suitable for various control applications. It also includes alarm outputs and can be configured for heating or cooling control, although certain limitations apply when specific functions are selected. The device complies with UL, CSA, and CE standards, ensuring safety and reliability. Additionally, it supports RS-485 communication using the Modbus protocol, allowing for integration into larger systems. The AKT4B1112031 is suitable for applications requiring precise temperature control in environments where space is a constraint.

Datasheet Summary
Powered by GS/AI

The AKT4B1112031 is a compact temperature controller designed for panel mounting, measuring 48vó48vó95mm. It operates on a power supply of 100 to 240V AC and supports multiple sensor inputs including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, suitable for various control applications. It also includes alarm outputs and can be configured for heating or cooling control, although certain limitations apply when specific functions are selected. The device complies with UL, CSA, and CE standards, ensuring safety and reliability. Additionally, it supports RS-485 communication using the Modbus protocol, allowing for integration into larger systems. The AKT4B1112031 is suitable for applications requiring precise temperature control in environments where space is a constraint.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - AKT4B1112031 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT4B1112031
Controllers - Process, Temperature AKT4B1112031
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Universal Process Controllers
Product Number AKT4B1112031
Product Name Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
SS2000+ Series C Local Hardware Activation Point -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details