All Models Are Compliant with: UL, CSA, CE
The KT Series temperature controllers are available in 1⁄4, 1⁄8, 1⁄16 and 1⁄32 DIN sizes. A variety of inputs are accepted with dual displays. IP66 Front panel with optional RS485 Modbus communication support.
Input Types. Thermocouple: K, J, R, S, B, E, T, N, PL-II, C (with Re5-26). RTD: PT100, JPt100 3-conductor system. Current: 0 to 20 mA, 4 to 20 mA. Voltage: 0 to 1 VDC, 0 to 5 VDC, 1 to 5 VDC, 0 to 10 VDC.
Specifications:
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
| Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Universal Process Controllers | Universal Process Controllers |
| Product Number | 70036277 | AKT2111200 |
| Product Name | CONTROLLER,TEMPERATURE,AC100-240,RELAY CTRL OUTPUT,RELAY OUTPUT ALARM 1,OPEN COL | Controllers - Process, Temperature |
| Controller Type | Temperature | Temperature |
| Form Factor | Chassis | |
| Standards and Compliance | Other; UL, CSA, CE | RoHS |
| Type | Sensor |