Crouzet Controllers, Temperature; Thermocouple Type Crouzet 89422112

Description
CONTROLLERS, TEMPERATURE; Thermocouple Type:J, K, L, N, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:250VAC; Output Voltage Min:14VDC; Product Range:CTD Series RoHS Compliant: Yes
Datasheet
Description
CONTROLLERS, TEMPERATURE; Thermocouple Type:J, K, L, N, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:250VAC; Output Voltage Min:14VDC; Product Range:CTD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers, Temperature; Thermocouple Type Crouzet - 34B5146 - Newark, An Avnet Company
Chicago, IL, United States
Controllers, Temperature; Thermocouple Type Crouzet
34B5146
Controllers, Temperature; Thermocouple Type Crouzet 34B5146
CONTROLLERS, TEMPERATURE; Thermocouple Type:J, K, L, N, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:250VAC; Output Voltage Min:14VDC; Product Range:CTD Series RoHS Compliant: Yes

CONTROLLERS, TEMPERATURE; Thermocouple Type:J, K, L, N, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:250VAC; Output Voltage Min:14VDC; Product Range:CTD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - 89422112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
89422112
Controllers - Process, Temperature 89422112
Temperature Controller (RTD, Type J, K, L, N, R, S) 24VAC/DC Panel Mount

Temperature Controller (RTD, Type J, K, L, N, R, S) 24VAC/DC Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Temperature Controllers Universal Process Controllers
Product Number 34B5146 89422112
Product Name Controllers, Temperature; Thermocouple Type Crouzet Controllers - Process, Temperature
Type J, K, L, N, RTD
Control Signal Analog Voltage Output
Accuracy 0.3 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Controls & Monitoring - TraceNet™ TCM2 - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel; Network
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details