Panasonic Controllers - Process, Temperature AKT4H1121031

Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The AKT4H1121031 is a compact temperature controller designed for panel mounting, measuring 48vó48vó56mm. It operates on a power supply of 100 to 240V AC and supports multiple sensor inputs including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, 250V AC, and offers options for non-contact voltage output for SSR drive and current output. It includes alarm outputs and is capable of handling heating and cooling control, although certain configurations may limit alarm functionalities. The device complies with UL, CSA standards, and CE marking, ensuring safety and reliability. Additionally, it supports RS-485 communication using the Modbus protocol, allowing connection of up to 31 units for integrated control systems. The AKT4H1121031 is suitable for various applications, including industrial automation and temperature control systems.

Datasheet Summary
Powered by GS/AI

The AKT4H1121031 is a compact temperature controller designed for panel mounting, measuring 48vó48vó56mm. It operates on a power supply of 100 to 240V AC and supports multiple sensor inputs including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, 250V AC, and offers options for non-contact voltage output for SSR drive and current output. It includes alarm outputs and is capable of handling heating and cooling control, although certain configurations may limit alarm functionalities. The device complies with UL, CSA standards, and CE marking, ensuring safety and reliability. Additionally, it supports RS-485 communication using the Modbus protocol, allowing connection of up to 31 units for integrated control systems. The AKT4H1121031 is suitable for various applications, including industrial automation and temperature control systems.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - AKT4H1121031 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT4H1121031
Controllers - Process, Temperature AKT4H1121031
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Universal Process Controllers
Product Number AKT4H1121031
Product Name Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Pneumatic controllers - Campo series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit; PID
Form Factor Chassis
Accuracy 0.5 ±% FS
View Details
SmartGuard 600 Safety Controller - 1752-L24BBB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor DIN
View Details