Panasonic Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic AKT4B112110

Description
TEMPERATURE CTRL, NON-CONTACT VOLT, 12V; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE CTRL, NON-CONTACT VOLT, 12V; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic - 79AC5396 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic
79AC5396
Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic 79AC5396
TEMPERATURE CTRL, NON-CONTACT VOLT, 12V; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:-; RoHS Compliant: Yes

TEMPERATURE CTRL, NON-CONTACT VOLT, 12V; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - AKT4B112110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT4B112110
Controllers - Process, Temperature AKT4B112110
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Temperature Controllers Universal Process Controllers
Product Number 79AC5396 AKT4B112110
Product Name Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic Controllers - Process, Temperature
Type B, C, E, J, K, N, R, S, T, PLII
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details
Utility Unit - SCC-U - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Rack
Media Gas
Type DC Voltage Inputs
View Details