Panasonic Controllers - Process, Temperature AKT4H1111041

Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The AKT4H1111041 is a compact temperature controller designed for panel mounting, measuring 48vó48vó56mm. It operates on a power supply range of 100 to 240V AC and supports multiple sensor inputs, including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, 250V AC, and offers options for non-contact voltage output for SSR drive and current output. It includes alarm outputs and supports heating/cooling control, although certain configurations may limit the availability of alarm functions. The device complies with UL, CSA standards, and CE marking, ensuring its suitability for various industrial applications. Additionally, it features RS-485 communication using the Modbus protocol, allowing connection of up to 31 units for integrated control systems. The AKT4H1111041 is suitable for applications requiring precise temperature control, such as in manufacturing and process automation.

Datasheet Summary
Powered by GS/AI

The AKT4H1111041 is a compact temperature controller designed for panel mounting, measuring 48vó48vó56mm. It operates on a power supply range of 100 to 240V AC and supports multiple sensor inputs, including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, 250V AC, and offers options for non-contact voltage output for SSR drive and current output. It includes alarm outputs and supports heating/cooling control, although certain configurations may limit the availability of alarm functions. The device complies with UL, CSA standards, and CE marking, ensuring its suitability for various industrial applications. Additionally, it features RS-485 communication using the Modbus protocol, allowing connection of up to 31 units for integrated control systems. The AKT4H1111041 is suitable for applications requiring precise temperature control, such as in manufacturing and process automation.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - AKT4H1111041 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT4H1111041
Controllers - Process, Temperature AKT4H1111041
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Universal Process Controllers
Product Number AKT4H1111041
Product Name Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Controls & Monitoring - TraceNet™ TCM18 - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details