Crouzet Controllers - Process, Temperature 89422118

Description
Temperature Controller (RTD, Type J, K, L, N, R, S) 100 ~ 240VAC Panel Mount
Datasheet
Description
Temperature Controller (RTD, Type J, K, L, N, R, S) 100 ~ 240VAC Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - 89422118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
89422118
Controllers - Process, Temperature 89422118
Temperature Controller (RTD, Type J, K, L, N, R, S) 100 ~ 240VAC Panel Mount

Temperature Controller (RTD, Type J, K, L, N, R, S) 100 ~ 240VAC Panel Mount

Buy Now Datasheet
Controller; CTD46 Dual Display Temperature, 1/16 DIN, NEMA 4X, 110/220VAC - 70159128 - Allied Electronics, Inc.
Fort Worth, TX, USA
Controller; CTD46 Dual Display Temperature, 1/16 DIN, NEMA 4X, 110/220VAC
70159128
Controller; CTD46 Dual Display Temperature, 1/16 DIN, NEMA 4X, 110/220VAC 70159128
All models have a temperature range of –1899°F to +999°F and –199°C to +999°C and will accept J, K, L and N thermocouples. Also compatible with RTD temperature sensors. Control modes include ON-OFF or proportioning (PID, P, PI, PD). The main output can be programmed for direct (cooling) or inverse (heating) and the relay alarm output programmed for 16 different alarm configurations. The auto-tuning “smart function” will calibrate and automatically set the optimum value for the PID mode to ensure the closest control of any heating and cooling load. CTD46: Multiple Temperature Control Modes Auto Tuning, Built-In Alarm NEMA 4X Front Panel CTD46 Dual Display

All models have a temperature range of –1899°F to +999°F and –199°C to +999°C and will accept J, K, L and N thermocouples. Also compatible with RTD temperature sensors. Control modes include ON-OFF or proportioning (PID, P, PI, PD). The main output can be programmed for direct (cooling) or inverse (heating) and the relay alarm output programmed for 16 different alarm configurations. The auto-tuning “smart function” will calibrate and automatically set the optimum value for the PID mode to ensure the closest control of any heating and cooling load.
CTD46:

  • Multiple Temperature Control Modes
  • Auto Tuning, Built-In Alarm
  • NEMA 4X Front Panel
  • CTD46 Dual Display
Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Universal Process Controllers Universal Process Controllers
Product Number 89422118 70159128
Product Name Controllers - Process, Temperature Controller; CTD46 Dual Display Temperature, 1/16 DIN, NEMA 4X, 110/220VAC
Controller Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Millmate Controller 400 - PFXA401 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Chassis
Interface Network
Communication / Port Type RS-232
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
UVRI-B UltraVoice® Indoor Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details