Quarktwin Technology Ltd. Datasheets for Temperature Controllers

Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Process, Temperature Controller (Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) 100 ~ 240VAC Panel Mount
Process, Temperature Controller (Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) 24 ~ 48VDC Panel Mount
Temperature Controller (RTD) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD) 12 ~ 24VDC Panel Mount
Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) 100 ~ 240VAC DIN Rail
Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) 24VDC DIN Rail
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 115/230VAC Panel Mount
Temperature Controller (RTD, Type J, K) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type J, K, L) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type J, K, L) 24 ~ 48VDC Panel Mount
Temperature Controller (RTD, Type J, K, L, R, S, T) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type J, K, L, R, S, T) 24 ~ 48VDC Panel Mount
Temperature Controller (Thermistor, NTC) 100 ~ 240VAC Panel Mount
Temperature Controller (Thermistor, NTC) 12 ~ 24VDC Panel Mount
Temperature Controller (Thermistor, NTC) 120 ~ 230VAC Chassis Mount
Temperature Controller (Thermistor, NTC, RTD) 100 ~ 240VAC Panel Mount
Temperature Controller (Type J) 100 ~ 240VAC Panel Mount
Temperature Controller (Type K) 100 ~ 240VAC Panel Mount
Temperature Controller 12 ~ 24VDC Panel Mount
Temperature Controller 90 ~ 270VAC/DC Panel Mount
Thermocouple Temperature Switch

<< Prev Next >>