Panasonic Controllers - Process, Temperature AKT4B1131102

Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The AKT4B1131102 is a compact temperature controller designed for panel mounting, measuring 48vó48vó95mm. It operates on a power supply of 100 to 240V AC and supports multiple sensor inputs, including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, 250V AC, and can be configured for heating or cooling control. It includes a nine-step pattern control capability, enhancing its versatility for various applications. The device complies with UL, CSA standards, and CE marking, ensuring it meets safety and quality requirements. Additionally, it offers communication capabilities via RS-485 using the Modbus protocol, allowing for integration into larger systems. The AKT4B1131102 is suitable for applications requiring precise temperature control, such as in industrial processes and equipment.

Datasheet Summary
Powered by GS/AI

The AKT4B1131102 is a compact temperature controller designed for panel mounting, measuring 48vó48vó95mm. It operates on a power supply of 100 to 240V AC and supports multiple sensor inputs, including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, 250V AC, and can be configured for heating or cooling control. It includes a nine-step pattern control capability, enhancing its versatility for various applications. The device complies with UL, CSA standards, and CE marking, ensuring it meets safety and quality requirements. Additionally, it offers communication capabilities via RS-485 using the Modbus protocol, allowing for integration into larger systems. The AKT4B1131102 is suitable for applications requiring precise temperature control, such as in industrial processes and equipment.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - AKT4B1131102 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT4B1131102
Controllers - Process, Temperature AKT4B1131102
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Universal Process Controllers
Product Number AKT4B1131102
Product Name Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Controls & Monitoring - TraceNet™ TCM2 - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel; Network
View Details