Process indicator N3000 USB - 8300200130 from NOVUS Automation can provide precise measurement values for any number of process signal inputs. Not only will the N3000 USB - 8300200130 display values from thermocouple, RTD, current, and voltage inputs via the LED display, but it also provides programmable alarm functions retransmission of process variable or setpoint variable. The N3000 USB - 8300200130 has a protection rating of IP65 on the faceplate and is configurable via the pushbuttons located on the unit.
| Quarktwin Technology Ltd. | Automation24, Inc. | |
|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers |
| Product Number | 8300200130 | |
| Product Name | Controllers - Process, Temperature | Process controller NOVUS N3000 USB - 8300200130 |
| Controller Type | Temperature | |
| Standards and Compliance | RoHS | RoHS; Other |
| Form Factor | Chassis |