Process, Temperature Controller (RTD, Voltage, Current, Type B, E, J, K, N, R, S, T) 100 ~ 240VAC/VDC Panel Mount
Process indicator N1200 USB - 8120200120 from NOVUS Automation can provide precise measurement values for any number of process signal inputs. Not only will the N1200 USB - 8120200120 display values from thermocouple, RTD, current, and voltage inputs via the LED display, it also provides the option of an SSR pulse, 4-20 mA analog, or 2 relay control output. The N1200 USB - 8120200120 has a protection rating of IP65 on the faceplate, and is configurable via the pushbuttons located on the unit.
| Quarktwin Technology Ltd. | Automation24, Inc. | |
|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers |
| Product Number | 8120200120 | |
| Product Name | Controllers - Process, Temperature | Process controller NOVUS N1200 USB - 8120200120 |
| Controller Type | Temperature | |
| Temperature | RTD / Thermistor | Thermocouple; RTD / Thermistor |
| Standards and Compliance | RoHS | Other |