Temperature Controller (RTD, Type J, K, T) 12 ~ 24 VDC Panel Mount
Temperature controller N1030-PR 24V - 8103000102 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The NN1030-PR 24V - 8103000102 can read signals from Thermocouples and RTDs. The N1030-PR 24V - 8103000102 operates on 24 V AC/DC, offers a pulse width modulated PID output as well as a relay output.
| Quarktwin Technology Ltd. | Automation24, Inc. | |
|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers |
| Product Number | 8103000102 | |
| Product Name | Controllers - Process, Temperature | PID temperature controller NOVUS N1030-PR 24V - 8103000102 |
| Controller Type | Temperature | |
| Temperature | RTD / Thermistor | Thermocouple; RTD / Thermistor |
| Standards and Compliance | RoHS | Other; CE, UL |
| Control | Limit; PID |