"
COMPACT TYPE
3.9 INCH W X 3.43 INCH D X 2.44 INCH H SIZE
SERVICE ENTRANCE, DISTRIBUTION PANEL USED ON
0 TO 60 HZ FREQUENCY RATING
12 AWG WIRING LEAD CONNECTION TYPE
UL (CANADA AND US), UL 1449, CE APPROVAL
INDOOR/OUTDOOR, PHOTOVOLTAIC SYSTEM APPLICATION
240 V VOLTAGE RATING
3/4 INCH STRAIGHT NIPPLE, CONDUIT NUT FOR 1.14 INCH DIA KNOCKOUT MOUNTING
NEMA 4X ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
1-PHASE 2-WIRE WITH GROUND CIRCUIT CONFIGURATION
8/20 MICROSECOND RESPONSE TIME
L-G, N-G MODES OF PROTECTION
40 KILOAMPERE SURGE CURRENT PER PHASE
MAXIMUM CONTINUOUS VOLTAGE RATING 300 VAC
ENCLOSURE MATERIAL UV STABILIZED ALUMINUM
SES40 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
COMPACT TYPE
3.9 INCH W X 3.43 INCH D X 2.44 INCH H SIZE
SERVICE ENTRANCE, DISTRIBUTION PANEL USED ON
0 TO 60 HZ FREQUENCY RATING
12 AWG WIRING LEAD CONNECTION TYPE
UL (CANADA AND US), UL 1449, CE APPROVAL
INDOOR/OUTDOOR, PHOTOVOLTAIC SYSTEM APPLICATION
240 V VOLTAGE RATING
3/4 INCH STRAIGHT NIPPLE, CONDUIT NUT FOR 1.14 INCH DIA KNOCKOUT MOUNTING
NEMA 4X ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
1-PHASE 2-WIRE WITH GROUND CIRCUIT CONFIGURATION
8/20 MICROSECOND RESPONSE TIME
L-G, N-G MODES OF PROTECTION
40 KILOAMPERE SURGE CURRENT PER PHASE
MAXIMUM CONTINUOUS VOLTAGE RATING 300 VAC
ENCLOSURE MATERIAL UV STABILIZED ALUMINUM
SES40 MODEL
"
"
COMPACT TYPE
3.9 INCH W X 3.43 INCH D X 2.44 INCH H SIZE
SERVICE ENTRANCE, DISTRIBUTION PANEL USED ON
0 TO 60 HZ FREQUENCY RATING
12 AWG WIRING LEAD CONNECTION TYPE
UL (CANADA AND US), UL 1449, CE APPROVAL
INDOOR/OUTDOOR, PHOTOVOLTAIC SYSTEM APPLICATION
240 V VOLTAGE RATING
3/4 INCH STRAIGHT NIPPLE, CONDUIT NUT FOR 1.14 INCH DIA KNOCKOUT MOUNTING
NEMA 4X ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
1-PHASE 2-WIRE WITH GROUND CIRCUIT CONFIGURATION
8/20 MICROSECOND RESPONSE TIME
L-G, N-G MODES OF PROTECTION
40 KILOAMPERE SURGE CURRENT PER PHASE
MAXIMUM CONTINUOUS VOLTAGE RATING 300 VAC
ENCLOSURE MATERIAL UV STABILIZED ALUMINUM
SES40 MODEL
"
"
COMPACT TYPE
3.9 INCH W X 3.43 INCH D X 2.44 INCH H SIZE
SERVICE ENTRANCE, DISTRIBUTION PANEL USED ON
0 TO 60 HZ FREQUENCY RATING
12 AWG WIRING LEAD CONNECTION TYPE
UL (CANADA AND US), UL 1449, CE APPROVAL
INDOOR/OUTDOOR, PHOTOVOLTAIC SYSTEM APPLICATION
240 V VOLTAGE RATING
3/4 INCH STRAIGHT NIPPLE, CONDUIT NUT FOR 1.14 INCH DIA KNOCKOUT MOUNTING