"
MODULAR TYPE
3.31 INCH W X 3.07 INCH D X 9.45 INCH H SIZE
SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON
50/60 HZ FREQUENCY RATING
30 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE
UL 1449, CE APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
277/480 V VOLTAGE RATING
3/4 INCH STRAIGHT NIPPLE MOUNTING
NEMA 4, IP65 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
8/20 MICROSECOND RESPONSE TIME
L-N, L-G, N-G MODES OF PROTECTION
100 KILOAMPERE SURGE CURRENT PER PHASE
ERITECH[R] BRAND
APPLICABLE STANDARD ANSI, IEEE, IEC 61643-1
MAXIMUM CONTINUOUS VOLTAGE RATING 320/536 VAC
ENCLOSURE MATERIAL ALUMINUM
CONSTRUCTIONAL FEATURE WEATHERTIGHT
TDX100 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
MODULAR TYPE
3.31 INCH W X 3.07 INCH D X 9.45 INCH H SIZE
SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON
50/60 HZ FREQUENCY RATING
30 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE
UL 1449, CE APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
277/480 V VOLTAGE RATING
3/4 INCH STRAIGHT NIPPLE MOUNTING
NEMA 4, IP65 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
8/20 MICROSECOND RESPONSE TIME
L-N, L-G, N-G MODES OF PROTECTION
100 KILOAMPERE SURGE CURRENT PER PHASE
ERITECH[R] BRAND
APPLICABLE STANDARD ANSI, IEEE, IEC 61643-1
MAXIMUM CONTINUOUS VOLTAGE RATING 320/536 VAC
ENCLOSURE MATERIAL ALUMINUM
CONSTRUCTIONAL FEATURE WEATHERTIGHT
TDX100 MODEL
"
"
MODULAR TYPE
3.31 INCH W X 3.07 INCH D X 9.45 INCH H SIZE
SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON
50/60 HZ FREQUENCY RATING
30 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE
UL 1449, CE APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
277/480 V VOLTAGE RATING
3/4 INCH STRAIGHT NIPPLE MOUNTING
NEMA 4, IP65 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
8/20 MICROSECOND RESPONSE TIME
L-N, L-G, N-G MODES OF PROTECTION
100 KILOAMPERE SURGE CURRENT PER PHASE
ERITECH[R] BRAND
APPLICABLE STANDARD ANSI, IEEE, IEC 61643-1
MAXIMUM CONTINUOUS VOLTAGE RATING 320/536 VAC
ENCLOSURE MATERIAL ALUMINUM
CONSTRUCTIONAL FEATURE WEATHERTIGHT
TDX100 MODEL
"
"
MODULAR TYPE
3.31 INCH W X 3.07 INCH D X 9.45 INCH H SIZE
SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON
50/60 HZ FREQUENCY RATING
30 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE