Pentair, Inc. Surge Suppressor DSD1601SR440M

Description
" 17.5 MM W X 68 MM D X 90 MM H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 14 AWG WIRE CONNECTION TYPE CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 220 TO 240 VAC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -40 TO 80 DEG C OPERATING TEMPERATURE 1 PHASE CIRCUIT CONFIGURATION 60 KILOAMPERE SURGE CURRENT PER PHASE CRITEC[R] BRAND MAXIMUM CONTINUOUS OPERATING VOLTAGE 440 VAC/580 VDC ENCLOSURE MATERIAL THERMOPLASTIC APPLICABLE STANDARD IEC 61643-1 INCLUDES RELAY DSD160 MODEL "
Datasheet
Description
" 17.5 MM W X 68 MM D X 90 MM H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 14 AWG WIRE CONNECTION TYPE CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 220 TO 240 VAC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -40 TO 80 DEG C OPERATING TEMPERATURE 1 PHASE CIRCUIT CONFIGURATION 60 KILOAMPERE SURGE CURRENT PER PHASE CRITEC[R] BRAND MAXIMUM CONTINUOUS OPERATING VOLTAGE 440 VAC/580 VDC ENCLOSURE MATERIAL THERMOPLASTIC APPLICABLE STANDARD IEC 61643-1 INCLUDES RELAY DSD160 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - DSD1601SR440M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Surge Suppressor
DSD1601SR440M
Surge Suppressor DSD1601SR440M
" 17.5 MM W X 68 MM D X 90 MM H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 14 AWG WIRE CONNECTION TYPE CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 220 TO 240 VAC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -40 TO 80 DEG C OPERATING TEMPERATURE 1 PHASE CIRCUIT CONFIGURATION 60 KILOAMPERE SURGE CURRENT PER PHASE CRITEC[R] BRAND MAXIMUM CONTINUOUS OPERATING VOLTAGE 440 VAC/580 VDC ENCLOSURE MATERIAL THERMOPLASTIC APPLICABLE STANDARD IEC 61643-1 INCLUDES RELAY DSD160 MODEL "

"

  • 17.5 MM W X 68 MM D X 90 MM H SIZE
  • SUB DISTRIBUTION PANEL USED ON
  • 0 TO 60 HZ FREQUENCY RATING
  • 14 AWG WIRE CONNECTION TYPE
  • CE APPROVAL
  • POWER DISTRIBUTION SYSTEM APPLICATION
  • 220 TO 240 VAC VOLTAGE RATING
  • 35 MM DIN RAIL MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • -40 TO 80 DEG C OPERATING TEMPERATURE
  • 1 PHASE CIRCUIT CONFIGURATION
  • 60 KILOAMPERE SURGE CURRENT PER PHASE
  • CRITEC[R] BRAND
  • MAXIMUM CONTINUOUS OPERATING VOLTAGE 440 VAC/580 VDC
  • ENCLOSURE MATERIAL THERMOPLASTIC
  • APPLICABLE STANDARD IEC 61643-1
  • INCLUDES RELAY
  • DSD160 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Single Phase Surge Suppressors
Product Number DSD1601SR440M
Product Name Surge Suppressor
Mounting DIN Rail
Unlock Full Specs
to access all available technical data