"
MODULAR TYPE
5.12 INCH W X 3.07 INCH D X 9.45 INCH H SIZE
SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL USED ON
50 TO 60 HZ FREQUENCY RATING
30 INCH LEAD WIRE CONNECTION TYPE
UL 1449, CE, C-TICK APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
347/600 VAC VOLTAGE RATING
3/4 INCH STRAIGHT NIPPLE MOUNTING
NEMA 4, IP65 ENCLOSURE
-40 TO 176 DEG F OPERATING TEMPERATURE
3 PHASE 4 WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-PE, N-PE MODES OF PROTECTION
200 KILOAMPERE SURGE CURRENT PER PHASE
ERICO[R] BRAND
APPLICABLE STANDARD IEC 61643-1
MAXIMUM CONTINUOUS OPERATING VOLTAGE 550/1110 VAC
ENCLOSURE MATERIAL METAL
STATUS INDICATION LED, MECHANICAL FLAG, AUDIBLE ALARM
WITH SURGE COUNTER
TDX MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
MODULAR TYPE
5.12 INCH W X 3.07 INCH D X 9.45 INCH H SIZE
SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL USED ON
50 TO 60 HZ FREQUENCY RATING
30 INCH LEAD WIRE CONNECTION TYPE
UL 1449, CE, C-TICK APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
347/600 VAC VOLTAGE RATING
3/4 INCH STRAIGHT NIPPLE MOUNTING
NEMA 4, IP65 ENCLOSURE
-40 TO 176 DEG F OPERATING TEMPERATURE
3 PHASE 4 WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-PE, N-PE MODES OF PROTECTION
200 KILOAMPERE SURGE CURRENT PER PHASE
ERICO[R] BRAND
APPLICABLE STANDARD IEC 61643-1
MAXIMUM CONTINUOUS OPERATING VOLTAGE 550/1110 VAC
ENCLOSURE MATERIAL METAL
STATUS INDICATION LED, MECHANICAL FLAG, AUDIBLE ALARM
WITH SURGE COUNTER
TDX MODEL
"
"
MODULAR TYPE
5.12 INCH W X 3.07 INCH D X 9.45 INCH H SIZE
SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL USED ON
50 TO 60 HZ FREQUENCY RATING
30 INCH LEAD WIRE CONNECTION TYPE
UL 1449, CE, C-TICK APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
347/600 VAC VOLTAGE RATING
3/4 INCH STRAIGHT NIPPLE MOUNTING
NEMA 4, IP65 ENCLOSURE
-40 TO 176 DEG F OPERATING TEMPERATURE
3 PHASE 4 WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-PE, N-PE MODES OF PROTECTION
200 KILOAMPERE SURGE CURRENT PER PHASE
ERICO[R] BRAND
APPLICABLE STANDARD IEC 61643-1
MAXIMUM CONTINUOUS OPERATING VOLTAGE 550/1110 VAC
ENCLOSURE MATERIAL METAL
STATUS INDICATION LED, MECHANICAL FLAG, AUDIBLE ALARM
WITH SURGE COUNTER
TDX MODEL
"
"
MODULAR TYPE
5.12 INCH W X 3.07 INCH D X 9.45 INCH H SIZE
SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL USED ON
50 TO 60 HZ FREQUENCY RATING
30 INCH LEAD WIRE CONNECTION TYPE
UL 1449, CE, C-TICK APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
347/600 VAC VOLTAGE RATING
3/4 INCH STRAIGHT NIPPLE MOUNTING
NEMA 4, IP65 ENCLOSURE
-40 TO 176 DEG F OPERATING TEMPERATURE
3 PHASE 4 WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-PE, N-PE MODES OF PROTECTION
200 KILOAMPERE SURGE CURRENT PER PHASE
ERICO[R] BRAND
APPLICABLE STANDARD IEC 61643-1
MAXIMUM CONTINUOUS OPERATING VOLTAGE 550/1110 VAC
ENCLOSURE MATERIAL METAL
STATUS INDICATION LED, MECHANICAL FLAG, AUDIBLE ALARM