Pentair, Inc. Surge Suppressor UTB110SPG

Description
" 0.47 INCH W X 2.83 INCH D X 3.54 INCH H SIZE 3 MHZ FREQUENCY RATING 18 TO 14 AWG WIRE STRANDED CONNECTION TYPE UL 497B, CE, NOM APPROVAL PLC AND SCADA SYSTEM APPLICATION 100 TO 120 VAC, 60 TO 154 VDC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -20 TO 65 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME 20 KILOAMPERE SURGE CURRENT PER PHASE CADDY[R] BRAND APPLICABLE STANDARD ANSI, IEEE MAXIMUM CONTINUOUS VOLTAGE RATING 150 VAC, 170 VDC ENCLOSURE MATERIAL THERMOPLASTIC UTB MODEL "
Datasheet
Description
" 0.47 INCH W X 2.83 INCH D X 3.54 INCH H SIZE 3 MHZ FREQUENCY RATING 18 TO 14 AWG WIRE STRANDED CONNECTION TYPE UL 497B, CE, NOM APPROVAL PLC AND SCADA SYSTEM APPLICATION 100 TO 120 VAC, 60 TO 154 VDC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -20 TO 65 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME 20 KILOAMPERE SURGE CURRENT PER PHASE CADDY[R] BRAND APPLICABLE STANDARD ANSI, IEEE MAXIMUM CONTINUOUS VOLTAGE RATING 150 VAC, 170 VDC ENCLOSURE MATERIAL THERMOPLASTIC UTB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - UTB110SPG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Surge Suppressor
UTB110SPG
Surge Suppressor UTB110SPG
" 0.47 INCH W X 2.83 INCH D X 3.54 INCH H SIZE 3 MHZ FREQUENCY RATING 18 TO 14 AWG WIRE STRANDED CONNECTION TYPE UL 497B, CE, NOM APPROVAL PLC AND SCADA SYSTEM APPLICATION 100 TO 120 VAC, 60 TO 154 VDC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -20 TO 65 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME 20 KILOAMPERE SURGE CURRENT PER PHASE CADDY[R] BRAND APPLICABLE STANDARD ANSI, IEEE MAXIMUM CONTINUOUS VOLTAGE RATING 150 VAC, 170 VDC ENCLOSURE MATERIAL THERMOPLASTIC UTB MODEL "

"

  • 0.47 INCH W X 2.83 INCH D X 3.54 INCH H SIZE
  • 3 MHZ FREQUENCY RATING
  • 18 TO 14 AWG WIRE STRANDED CONNECTION TYPE
  • UL 497B, CE, NOM APPROVAL
  • PLC AND SCADA SYSTEM APPLICATION
  • 100 TO 120 VAC, 60 TO 154 VDC VOLTAGE RATING
  • 35 MM DIN RAIL MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • -20 TO 65 DEG C OPERATING TEMPERATURE
  • 8/20 MICROSECOND RESPONSE TIME
  • 20 KILOAMPERE SURGE CURRENT PER PHASE
  • CADDY[R] BRAND
  • APPLICABLE STANDARD ANSI, IEEE
  • MAXIMUM CONTINUOUS VOLTAGE RATING 150 VAC, 170 VDC
  • ENCLOSURE MATERIAL THERMOPLASTIC
  • UTB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Surge Suppressors
Product Number UTB110SPG
Product Name Surge Suppressor
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Type 7P.02 - surge arrester (SPD) - 7P0282751012 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details