Pentair, Inc. Surge Suppressor TDS150M560

Description
" 0.71 INCH W X 1.91 INCH D X 1.78 INCH H SIZE 0 TO 100 HZ FREQUENCY RATING UL (CANADA AND US), CE APPROVAL 480 TO 560 VAC VOLTAGE RATING -40 TO 80 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME 50 KILOAMPERE SURGE CURRENT PER PHASE MAXIMUM CONTINUOUS VOLTAGE RATING 610 VAC ENCLOSURE MATERIAL THERMOPLASTIC USED ON TDS DIN RAIL SERIES SURGE DIVERTER, TDX MODULAR SERIES PANEL PROTECTOR "
Datasheet
Description
" 0.71 INCH W X 1.91 INCH D X 1.78 INCH H SIZE 0 TO 100 HZ FREQUENCY RATING UL (CANADA AND US), CE APPROVAL 480 TO 560 VAC VOLTAGE RATING -40 TO 80 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME 50 KILOAMPERE SURGE CURRENT PER PHASE MAXIMUM CONTINUOUS VOLTAGE RATING 610 VAC ENCLOSURE MATERIAL THERMOPLASTIC USED ON TDS DIN RAIL SERIES SURGE DIVERTER, TDX MODULAR SERIES PANEL PROTECTOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - TDS150M560 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Surge Suppressor
TDS150M560
Surge Suppressor TDS150M560
" 0.71 INCH W X 1.91 INCH D X 1.78 INCH H SIZE 0 TO 100 HZ FREQUENCY RATING UL (CANADA AND US), CE APPROVAL 480 TO 560 VAC VOLTAGE RATING -40 TO 80 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME 50 KILOAMPERE SURGE CURRENT PER PHASE MAXIMUM CONTINUOUS VOLTAGE RATING 610 VAC ENCLOSURE MATERIAL THERMOPLASTIC USED ON TDS DIN RAIL SERIES SURGE DIVERTER, TDX MODULAR SERIES PANEL PROTECTOR "

"

  • 0.71 INCH W X 1.91 INCH D X 1.78 INCH H SIZE
  • 0 TO 100 HZ FREQUENCY RATING
  • UL (CANADA AND US), CE APPROVAL
  • 480 TO 560 VAC VOLTAGE RATING
  • -40 TO 80 DEG C OPERATING TEMPERATURE
  • 8/20 MICROSECOND RESPONSE TIME
  • 50 KILOAMPERE SURGE CURRENT PER PHASE
  • MAXIMUM CONTINUOUS VOLTAGE RATING 610 VAC
  • ENCLOSURE MATERIAL THERMOPLASTIC
  • USED ON TDS DIN RAIL SERIES SURGE DIVERTER, TDX MODULAR SERIES PANEL PROTECTOR

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Surge Suppressors
Product Number TDS150M560
Product Name Surge Suppressor
Standards CE Marking; UL
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
DIN rail Surge Protective Device - 4983-DS230-801 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN Rail
View Details