Pentair, Inc. Surge Suppressor TDS150M150

Description
" 0.71 INCH W X 1.91 INCH D X 1.78 INCH H SIZE 0 TO 100 HZ FREQUENCY RATING UL (CANADA AND US), CE APPROVAL 120 TO 150 VAC VOLTAGE RATING -40 TO 80 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME 50 KILOAMPERE SURGE CURRENT PER PHASE MAXIMUM CONTINUOUS VOLTAGE RATING 170 VAC ENCLOSURE MATERIAL THERMOPLASTIC USED ON TDS DIN RAIL SERIES SURGE DIVERTER, TDX MODULAR SERIES PANEL PROTECTOR "
Datasheet
Description
" 0.71 INCH W X 1.91 INCH D X 1.78 INCH H SIZE 0 TO 100 HZ FREQUENCY RATING UL (CANADA AND US), CE APPROVAL 120 TO 150 VAC VOLTAGE RATING -40 TO 80 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME 50 KILOAMPERE SURGE CURRENT PER PHASE MAXIMUM CONTINUOUS VOLTAGE RATING 170 VAC ENCLOSURE MATERIAL THERMOPLASTIC USED ON TDS DIN RAIL SERIES SURGE DIVERTER, TDX MODULAR SERIES PANEL PROTECTOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - TDS150M150 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Surge Suppressor
TDS150M150
Surge Suppressor TDS150M150
" 0.71 INCH W X 1.91 INCH D X 1.78 INCH H SIZE 0 TO 100 HZ FREQUENCY RATING UL (CANADA AND US), CE APPROVAL 120 TO 150 VAC VOLTAGE RATING -40 TO 80 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME 50 KILOAMPERE SURGE CURRENT PER PHASE MAXIMUM CONTINUOUS VOLTAGE RATING 170 VAC ENCLOSURE MATERIAL THERMOPLASTIC USED ON TDS DIN RAIL SERIES SURGE DIVERTER, TDX MODULAR SERIES PANEL PROTECTOR "

"

  • 0.71 INCH W X 1.91 INCH D X 1.78 INCH H SIZE
  • 0 TO 100 HZ FREQUENCY RATING
  • UL (CANADA AND US), CE APPROVAL
  • 120 TO 150 VAC VOLTAGE RATING
  • -40 TO 80 DEG C OPERATING TEMPERATURE
  • 8/20 MICROSECOND RESPONSE TIME
  • 50 KILOAMPERE SURGE CURRENT PER PHASE
  • MAXIMUM CONTINUOUS VOLTAGE RATING 170 VAC
  • ENCLOSURE MATERIAL THERMOPLASTIC
  • USED ON TDS DIN RAIL SERIES SURGE DIVERTER, TDX MODULAR SERIES PANEL PROTECTOR

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Surge Suppressors
Product Number TDS150M150
Product Name Surge Suppressor
Standards CE Marking; UL
Unlock Full Specs
to access all available technical data

Similar Products

ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Type 7P.21 – Surge Protection Device (SPD) - 7P2182750020 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details