Pentair, Inc. Surge Suppressor DSD24

Description
" 6 MM W X 68 MM D X 90 MM H SIZE 18 TO 13 AWG WIRE CONNECTION TYPE CE APPROVAL FIRE AND SECURITY SYSTEM APPLICATION 24 VDC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -25 TO 70 DEG C OPERATING TEMPERATURE 10 AMPERE INPUT CURRENT 500 AMPERE SURGE CURRENT PER PHASE CRITEC[R] BRAND MAXIMUM CONTINUOUS OPERATING VOLTAGE 28 VDC ENCLOSURE MATERIAL THERMOPLASTIC DSD MODEL "
Datasheet
Description
" 6 MM W X 68 MM D X 90 MM H SIZE 18 TO 13 AWG WIRE CONNECTION TYPE CE APPROVAL FIRE AND SECURITY SYSTEM APPLICATION 24 VDC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -25 TO 70 DEG C OPERATING TEMPERATURE 10 AMPERE INPUT CURRENT 500 AMPERE SURGE CURRENT PER PHASE CRITEC[R] BRAND MAXIMUM CONTINUOUS OPERATING VOLTAGE 28 VDC ENCLOSURE MATERIAL THERMOPLASTIC DSD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - DSD24 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Surge Suppressor
DSD24
Surge Suppressor DSD24
" 6 MM W X 68 MM D X 90 MM H SIZE 18 TO 13 AWG WIRE CONNECTION TYPE CE APPROVAL FIRE AND SECURITY SYSTEM APPLICATION 24 VDC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -25 TO 70 DEG C OPERATING TEMPERATURE 10 AMPERE INPUT CURRENT 500 AMPERE SURGE CURRENT PER PHASE CRITEC[R] BRAND MAXIMUM CONTINUOUS OPERATING VOLTAGE 28 VDC ENCLOSURE MATERIAL THERMOPLASTIC DSD MODEL "

"

  • 6 MM W X 68 MM D X 90 MM H SIZE
  • 18 TO 13 AWG WIRE CONNECTION TYPE
  • CE APPROVAL
  • FIRE AND SECURITY SYSTEM APPLICATION
  • 24 VDC VOLTAGE RATING
  • 35 MM DIN RAIL MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • -25 TO 70 DEG C OPERATING TEMPERATURE
  • 10 AMPERE INPUT CURRENT
  • 500 AMPERE SURGE CURRENT PER PHASE
  • CRITEC[R] BRAND
  • MAXIMUM CONTINUOUS OPERATING VOLTAGE 28 VDC
  • ENCLOSURE MATERIAL THERMOPLASTIC
  • DSD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Surge Suppressors
Product Number DSD24
Product Name Surge Suppressor
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DS - 9 PIN RS-232 Isolator, DB9 Male to DB9 Female, Port Powered - BB-9SPOP2 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
Type 7P.21 – Surge Protection Device (SPD) - 7P2181300015 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details