Pentair, Inc. Surge Suppressor TDSMT120

Description
" 1.77 INCH W X 5.51 INCH D X 5.91 INCH H SIZE MAIN DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 6 AWG STRANDED CONNECTION TYPE UL (CANADA AND US), UL 1449, CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 110 TO 120 V VOLTAGE RATING NEMA 1, IP20 ENCLOSURE -35 TO 55 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME L-N, L-G, N-G, L-L MODES OF PROTECTION 100 KILOAMPERE SURGE CURRENT PER PHASE APPLICABLE STANDARD ANSI, IEEE, IEC 950 MAXIMUM CONTINUOUS VOLTAGE RATING 170 VAC ENCLOSURE MATERIAL THERMOPLASTIC TDSMT MODEL "
Datasheet
Description
" 1.77 INCH W X 5.51 INCH D X 5.91 INCH H SIZE MAIN DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 6 AWG STRANDED CONNECTION TYPE UL (CANADA AND US), UL 1449, CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 110 TO 120 V VOLTAGE RATING NEMA 1, IP20 ENCLOSURE -35 TO 55 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME L-N, L-G, N-G, L-L MODES OF PROTECTION 100 KILOAMPERE SURGE CURRENT PER PHASE APPLICABLE STANDARD ANSI, IEEE, IEC 950 MAXIMUM CONTINUOUS VOLTAGE RATING 170 VAC ENCLOSURE MATERIAL THERMOPLASTIC TDSMT MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - TDSMT120 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Surge Suppressor
TDSMT120
Surge Suppressor TDSMT120
" 1.77 INCH W X 5.51 INCH D X 5.91 INCH H SIZE MAIN DISTRIBUTION PANEL USED ON 50/60 HZ FREQUENCY RATING 6 AWG STRANDED CONNECTION TYPE UL (CANADA AND US), UL 1449, CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 110 TO 120 V VOLTAGE RATING NEMA 1, IP20 ENCLOSURE -35 TO 55 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME L-N, L-G, N-G, L-L MODES OF PROTECTION 100 KILOAMPERE SURGE CURRENT PER PHASE APPLICABLE STANDARD ANSI, IEEE, IEC 950 MAXIMUM CONTINUOUS VOLTAGE RATING 170 VAC ENCLOSURE MATERIAL THERMOPLASTIC TDSMT MODEL "

"

  • 1.77 INCH W X 5.51 INCH D X 5.91 INCH H SIZE
  • MAIN DISTRIBUTION PANEL USED ON
  • 50/60 HZ FREQUENCY RATING
  • 6 AWG STRANDED CONNECTION TYPE
  • UL (CANADA AND US), UL 1449, CE APPROVAL
  • POWER DISTRIBUTION SYSTEM APPLICATION
  • 110 TO 120 V VOLTAGE RATING
  • NEMA 1, IP20 ENCLOSURE
  • -35 TO 55 DEG C OPERATING TEMPERATURE
  • 8/20 MICROSECOND RESPONSE TIME
  • L-N, L-G, N-G, L-L MODES OF PROTECTION
  • 100 KILOAMPERE SURGE CURRENT PER PHASE
  • APPLICABLE STANDARD ANSI, IEEE, IEC 950
  • MAXIMUM CONTINUOUS VOLTAGE RATING 170 VAC
  • ENCLOSURE MATERIAL THERMOPLASTIC
  • TDSMT MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Surge Suppressors
Product Number TDSMT120
Product Name Surge Suppressor
Application Power Distribution
Unlock Full Specs
to access all available technical data

Similar Products