"
COMPACT TYPE
54 MM W X 68 MM D X 90 MM H SIZE
DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON
0 TO 100 HZ FREQUENCY RATING
2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE
UL 1449, CE APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
120 TO 150 VAC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
3 PHASE CIRCUIT CONFIGURATION
L-N MODES OF PROTECTION
50 KILOAMPERE SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 170/295 VAC
ENCLOSURE MATERIAL THERMOPLASTIC
APPLICABLE STANDARD IEC 61643-1
TDS350 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
COMPACT TYPE
54 MM W X 68 MM D X 90 MM H SIZE
DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON
0 TO 100 HZ FREQUENCY RATING
2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE
UL 1449, CE APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
120 TO 150 VAC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
3 PHASE CIRCUIT CONFIGURATION
L-N MODES OF PROTECTION
50 KILOAMPERE SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 170/295 VAC
ENCLOSURE MATERIAL THERMOPLASTIC
APPLICABLE STANDARD IEC 61643-1
TDS350 MODEL
"
"
COMPACT TYPE
54 MM W X 68 MM D X 90 MM H SIZE
DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON
0 TO 100 HZ FREQUENCY RATING
2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE
UL 1449, CE APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
120 TO 150 VAC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
3 PHASE CIRCUIT CONFIGURATION
L-N MODES OF PROTECTION
50 KILOAMPERE SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 170/295 VAC
ENCLOSURE MATERIAL THERMOPLASTIC
APPLICABLE STANDARD IEC 61643-1
TDS350 MODEL
"
"
COMPACT TYPE
54 MM W X 68 MM D X 90 MM H SIZE
DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON