"
MODULAR TYPE
72 MM W X 84 MM D X 240 MM H SIZE
MAIN DISTRIBUTION PANEL USED ON
50/60 HZ FREQUENCY RATING
24 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE
UL 1449, CE, C-TICK APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
347/600 VAC VOLTAGE RATING
3/4 INCH STRAIGHT NIPPLE MOUNTING
NEMA 4, IP65 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
3 PHASE 4 WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, N-G MODES OF PROTECTION
100 KILOAMPERE SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 560/970 VAC
ENCLOSURE MATERIAL ALUMINUM
APPLICABLE STANDARD IEC 61643-1
TDX100 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
MODULAR TYPE
72 MM W X 84 MM D X 240 MM H SIZE
MAIN DISTRIBUTION PANEL USED ON
50/60 HZ FREQUENCY RATING
24 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE
UL 1449, CE, C-TICK APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
347/600 VAC VOLTAGE RATING
3/4 INCH STRAIGHT NIPPLE MOUNTING
NEMA 4, IP65 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
3 PHASE 4 WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, N-G MODES OF PROTECTION
100 KILOAMPERE SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 560/970 VAC
ENCLOSURE MATERIAL ALUMINUM
APPLICABLE STANDARD IEC 61643-1
TDX100 MODEL
"
"
MODULAR TYPE
72 MM W X 84 MM D X 240 MM H SIZE
MAIN DISTRIBUTION PANEL USED ON
50/60 HZ FREQUENCY RATING
24 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE
UL 1449, CE, C-TICK APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
347/600 VAC VOLTAGE RATING
3/4 INCH STRAIGHT NIPPLE MOUNTING
NEMA 4, IP65 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
3 PHASE 4 WIRE WITH GROUND CIRCUIT CONFIGURATION
L-N, L-G, N-G MODES OF PROTECTION
100 KILOAMPERE SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 560/970 VAC
ENCLOSURE MATERIAL ALUMINUM
APPLICABLE STANDARD IEC 61643-1
TDX100 MODEL
"
"
MODULAR TYPE
72 MM W X 84 MM D X 240 MM H SIZE
MAIN DISTRIBUTION PANEL USED ON
50/60 HZ FREQUENCY RATING
24 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE