Pentair, Inc. Surge Suppressor LANRJ45POE

Description
" COMPACT TYPE 0.942 INCH W X 2.7 INCH D X 0.914 INCH H SIZE LOCAL AREA NETWORK USED ON RJ45 CONNECTION TYPE CE APPROVAL INDUSTRIAL APPLICATION DIN RAIL MOUNTING -40 TO 70 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME 500 AMPERE SURGE CURRENT PER PHASE APPLICABLE STANDARD ANSI, IEEE, IEC 61643-21 CLAMPING VOLTAGE 60 VDC "
Datasheet
Description
" COMPACT TYPE 0.942 INCH W X 2.7 INCH D X 0.914 INCH H SIZE LOCAL AREA NETWORK USED ON RJ45 CONNECTION TYPE CE APPROVAL INDUSTRIAL APPLICATION DIN RAIL MOUNTING -40 TO 70 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME 500 AMPERE SURGE CURRENT PER PHASE APPLICABLE STANDARD ANSI, IEEE, IEC 61643-21 CLAMPING VOLTAGE 60 VDC "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - LANRJ45POE - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Surge Suppressor
LANRJ45POE
Surge Suppressor LANRJ45POE
" COMPACT TYPE 0.942 INCH W X 2.7 INCH D X 0.914 INCH H SIZE LOCAL AREA NETWORK USED ON RJ45 CONNECTION TYPE CE APPROVAL INDUSTRIAL APPLICATION DIN RAIL MOUNTING -40 TO 70 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME 500 AMPERE SURGE CURRENT PER PHASE APPLICABLE STANDARD ANSI, IEEE, IEC 61643-21 CLAMPING VOLTAGE 60 VDC "

"

  • COMPACT TYPE
  • 0.942 INCH W X 2.7 INCH D X 0.914 INCH H SIZE
  • LOCAL AREA NETWORK USED ON
  • RJ45 CONNECTION TYPE
  • CE APPROVAL
  • INDUSTRIAL APPLICATION
  • DIN RAIL MOUNTING
  • -40 TO 70 DEG C OPERATING TEMPERATURE
  • 8/20 MICROSECOND RESPONSE TIME
  • 500 AMPERE SURGE CURRENT PER PHASE
  • APPLICABLE STANDARD ANSI, IEEE, IEC 61643-21
  • CLAMPING VOLTAGE 60 VDC

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Surge Suppressors
Product Number LANRJ45POE
Product Name Surge Suppressor
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0333-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Protection Devices - 101757 - RS Components, Ltd.
Specs
Surge Current 50000 amps
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details