"
COMPACT TYPE
2.07 INCH W X 2.68 INCH D X 3.54 INCH H SIZE
DIN DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON
0 TO 100 HZ FREQUENCY RATING
2 AWG SOLID, 4 AWG STRANDED CONNECTION TYPE
UL (CANADA AND US), UL 1449, CE APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
240 TO 277 VAC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
8/20 MICROSECOND RESPONSE TIME
L-N MODES OF PROTECTION
50 KILOAMPERE SURGE CURRENT PER PHASE
APPLICABLE STANDARD ANSI, IEEE, IEC 61643-1
MAXIMUM CONTINUOUS VOLTAGE RATING 320/536 VAC
ENCLOSURE MATERIAL THERMOPLASTIC
TDS350 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
COMPACT TYPE
2.07 INCH W X 2.68 INCH D X 3.54 INCH H SIZE
DIN DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON
0 TO 100 HZ FREQUENCY RATING
2 AWG SOLID, 4 AWG STRANDED CONNECTION TYPE
UL (CANADA AND US), UL 1449, CE APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
240 TO 277 VAC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
8/20 MICROSECOND RESPONSE TIME
L-N MODES OF PROTECTION
50 KILOAMPERE SURGE CURRENT PER PHASE
APPLICABLE STANDARD ANSI, IEEE, IEC 61643-1
MAXIMUM CONTINUOUS VOLTAGE RATING 320/536 VAC
ENCLOSURE MATERIAL THERMOPLASTIC
TDS350 MODEL
"
"
COMPACT TYPE
2.07 INCH W X 2.68 INCH D X 3.54 INCH H SIZE
DIN DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON
0 TO 100 HZ FREQUENCY RATING
2 AWG SOLID, 4 AWG STRANDED CONNECTION TYPE
UL (CANADA AND US), UL 1449, CE APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
240 TO 277 VAC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
8/20 MICROSECOND RESPONSE TIME
L-N MODES OF PROTECTION
50 KILOAMPERE SURGE CURRENT PER PHASE
APPLICABLE STANDARD ANSI, IEEE, IEC 61643-1
MAXIMUM CONTINUOUS VOLTAGE RATING 320/536 VAC
ENCLOSURE MATERIAL THERMOPLASTIC
TDS350 MODEL
"
"
COMPACT TYPE
2.07 INCH W X 2.68 INCH D X 3.54 INCH H SIZE
DIN DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON