Pentair, Inc. Surge Suppressor DSD1401S150

Description
" 0.71 INCH W X 2.68 INCH D X 3.54 INCH H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 2 AWG SOLID, 4 AWG STRANDED CONNECTION TYPE CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 110 TO 120 V VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -40 TO 80 DEG C OPERATING TEMPERATURE 1 MILLIAMPERE INPUT CURRENT 8/20 MICROSECOND RESPONSE TIME 40 KILOAMPERE SURGE CURRENT PER PHASE CADDY[R] BRAND APPLICABLE STANDARD ANSI, IEEE, IEC 61643-1 MAXIMUM CONTINUOUS VOLTAGE RATING 150 VAC, 200 VDC ENCLOSURE MATERIAL THERMOPLASTIC DSD140 MODEL "
Datasheet
Description
" 0.71 INCH W X 2.68 INCH D X 3.54 INCH H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 2 AWG SOLID, 4 AWG STRANDED CONNECTION TYPE CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 110 TO 120 V VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -40 TO 80 DEG C OPERATING TEMPERATURE 1 MILLIAMPERE INPUT CURRENT 8/20 MICROSECOND RESPONSE TIME 40 KILOAMPERE SURGE CURRENT PER PHASE CADDY[R] BRAND APPLICABLE STANDARD ANSI, IEEE, IEC 61643-1 MAXIMUM CONTINUOUS VOLTAGE RATING 150 VAC, 200 VDC ENCLOSURE MATERIAL THERMOPLASTIC DSD140 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - DSD1401S150 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Surge Suppressor
DSD1401S150
Surge Suppressor DSD1401S150
" 0.71 INCH W X 2.68 INCH D X 3.54 INCH H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 2 AWG SOLID, 4 AWG STRANDED CONNECTION TYPE CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 110 TO 120 V VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -40 TO 80 DEG C OPERATING TEMPERATURE 1 MILLIAMPERE INPUT CURRENT 8/20 MICROSECOND RESPONSE TIME 40 KILOAMPERE SURGE CURRENT PER PHASE CADDY[R] BRAND APPLICABLE STANDARD ANSI, IEEE, IEC 61643-1 MAXIMUM CONTINUOUS VOLTAGE RATING 150 VAC, 200 VDC ENCLOSURE MATERIAL THERMOPLASTIC DSD140 MODEL "

"

  • 0.71 INCH W X 2.68 INCH D X 3.54 INCH H SIZE
  • SUB DISTRIBUTION PANEL USED ON
  • 0 TO 60 HZ FREQUENCY RATING
  • 2 AWG SOLID, 4 AWG STRANDED CONNECTION TYPE
  • CE APPROVAL
  • POWER DISTRIBUTION SYSTEM APPLICATION
  • 110 TO 120 V VOLTAGE RATING
  • 35 MM DIN RAIL MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • -40 TO 80 DEG C OPERATING TEMPERATURE
  • 1 MILLIAMPERE INPUT CURRENT
  • 8/20 MICROSECOND RESPONSE TIME
  • 40 KILOAMPERE SURGE CURRENT PER PHASE
  • CADDY[R] BRAND
  • APPLICABLE STANDARD ANSI, IEEE, IEC 61643-1
  • MAXIMUM CONTINUOUS VOLTAGE RATING 150 VAC, 200 VDC
  • ENCLOSURE MATERIAL THERMOPLASTIC
  • DSD140 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Surge Suppressors
Product Number DSD1401S150
Product Name Surge Suppressor
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DE - Heavy Industrial RS-232 (DB9 Male / Female) Isolated Repeater - BB-232OPDRI-PH - Advantech
Specs
Mounting Wall/Panel
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Type 7P.23.9 - Surge Protection Device (SPD) - 7P2390000015 - Finder S.p.A. con unico socio
Specs
Device Type Dataline & DC Signal
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details