Pentair, Inc. Surge Suppressor TDS50120/240

Description
" COMPACT TYPE 54 MM W X 68 MM D X 90 MM H SIZE DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON 0 TO 100 HZ FREQUENCY RATING 2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE UL 1449, CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 120 TO 150 VAC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -40 TO 80 DEG C OPERATING TEMPERATURE L-N, N-PE MODES OF PROTECTION 50 KILOAMPERE SURGE CURRENT PER PHASE CRITEC[R] BRAND MAXIMUM CONTINUOUS OPERATING VOLTAGE 170/340 VAC ENCLOSURE MATERIAL THERMOPLASTIC APPLICABLE STANDARD IEC 61643-1 TDS50 MODEL "
Datasheet
Description
" COMPACT TYPE 54 MM W X 68 MM D X 90 MM H SIZE DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON 0 TO 100 HZ FREQUENCY RATING 2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE UL 1449, CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 120 TO 150 VAC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -40 TO 80 DEG C OPERATING TEMPERATURE L-N, N-PE MODES OF PROTECTION 50 KILOAMPERE SURGE CURRENT PER PHASE CRITEC[R] BRAND MAXIMUM CONTINUOUS OPERATING VOLTAGE 170/340 VAC ENCLOSURE MATERIAL THERMOPLASTIC APPLICABLE STANDARD IEC 61643-1 TDS50 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - TDS50120/240 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Surge Suppressor
TDS50120/240
Surge Suppressor TDS50120/240
" COMPACT TYPE 54 MM W X 68 MM D X 90 MM H SIZE DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON 0 TO 100 HZ FREQUENCY RATING 2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE UL 1449, CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 120 TO 150 VAC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -40 TO 80 DEG C OPERATING TEMPERATURE L-N, N-PE MODES OF PROTECTION 50 KILOAMPERE SURGE CURRENT PER PHASE CRITEC[R] BRAND MAXIMUM CONTINUOUS OPERATING VOLTAGE 170/340 VAC ENCLOSURE MATERIAL THERMOPLASTIC APPLICABLE STANDARD IEC 61643-1 TDS50 MODEL "

"

  • COMPACT TYPE
  • 54 MM W X 68 MM D X 90 MM H SIZE
  • DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON
  • 0 TO 100 HZ FREQUENCY RATING
  • 2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE
  • UL 1449, CE APPROVAL
  • POWER DISTRIBUTION SYSTEM APPLICATION
  • 120 TO 150 VAC VOLTAGE RATING
  • 35 MM DIN RAIL MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • -40 TO 80 DEG C OPERATING TEMPERATURE
  • L-N, N-PE MODES OF PROTECTION
  • 50 KILOAMPERE SURGE CURRENT PER PHASE
  • CRITEC[R] BRAND
  • MAXIMUM CONTINUOUS OPERATING VOLTAGE 170/340 VAC
  • ENCLOSURE MATERIAL THERMOPLASTIC
  • APPLICABLE STANDARD IEC 61643-1
  • TDS50 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Surge Suppressors
Product Number TDS50120/240
Product Name Surge Suppressor
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products