"
COMPACT TYPE
36 MM W X 68 MM D X 90 MM H SIZE
ELECTRICAL PANEL, ELECTRICAL EQUIPMENT USED ON
50/60 HZ FREQUENCY RATING
18 TO 10 AWG WIRE CONNECTION TYPE
UL 1449, CSA 22.2, CE, NOM APPROVAL
240 VAC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-35 TO 55 DEG C OPERATING TEMPERATURE
1 PHASE 2 WIRE WITH GROUND CIRCUIT CONFIGURATION
L-G, L-N, N-G MODES OF PROTECTION
20 KILOAMPERE (L-N/L-G), 10 KILOAMPERE (N-G) SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 340 VAC
ENCLOSURE MATERIAL THERMOPLASTIC
TDS50 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
COMPACT TYPE
36 MM W X 68 MM D X 90 MM H SIZE
ELECTRICAL PANEL, ELECTRICAL EQUIPMENT USED ON
50/60 HZ FREQUENCY RATING
18 TO 10 AWG WIRE CONNECTION TYPE
UL 1449, CSA 22.2, CE, NOM APPROVAL
240 VAC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-35 TO 55 DEG C OPERATING TEMPERATURE
1 PHASE 2 WIRE WITH GROUND CIRCUIT CONFIGURATION
L-G, L-N, N-G MODES OF PROTECTION
20 KILOAMPERE (L-N/L-G), 10 KILOAMPERE (N-G) SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 340 VAC
ENCLOSURE MATERIAL THERMOPLASTIC
TDS50 MODEL
"
"
COMPACT TYPE
36 MM W X 68 MM D X 90 MM H SIZE
ELECTRICAL PANEL, ELECTRICAL EQUIPMENT USED ON
50/60 HZ FREQUENCY RATING
18 TO 10 AWG WIRE CONNECTION TYPE
UL 1449, CSA 22.2, CE, NOM APPROVAL
240 VAC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-35 TO 55 DEG C OPERATING TEMPERATURE
1 PHASE 2 WIRE WITH GROUND CIRCUIT CONFIGURATION
L-G, L-N, N-G MODES OF PROTECTION
20 KILOAMPERE (L-N/L-G), 10 KILOAMPERE (N-G) SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 340 VAC
ENCLOSURE MATERIAL THERMOPLASTIC
TDS50 MODEL
"
"
COMPACT TYPE
36 MM W X 68 MM D X 90 MM H SIZE
ELECTRICAL PANEL, ELECTRICAL EQUIPMENT USED ON
50/60 HZ FREQUENCY RATING
18 TO 10 AWG WIRE CONNECTION TYPE
UL 1449, CSA 22.2, CE, NOM APPROVAL
240 VAC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-35 TO 55 DEG C OPERATING TEMPERATURE
1 PHASE 2 WIRE WITH GROUND CIRCUIT CONFIGURATION
L-G, L-N, N-G MODES OF PROTECTION
20 KILOAMPERE (L-N/L-G), 10 KILOAMPERE (N-G) SURGE CURRENT PER PHASE