Pentair, Inc. Surge Suppressor DSD12

Description
" 6 MM W X 68 MM D X 90 MM H SIZE 18 TO 13 AWG WIRE CONNECTION TYPE CE APPROVAL FIRE AND SECURITY SYSTEM APPLICATION 12 VDC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -25 TO 70 DEG C OPERATING TEMPERATURE 10 AMPERE INPUT CURRENT 500 AMPERE SURGE CURRENT PER PHASE CRITEC[R] BRAND MAXIMUM CONTINUOUS OPERATING VOLTAGE 15 VDC ENCLOSURE MATERIAL THERMOPLASTIC DSD MODEL "
Datasheet
Description
" 6 MM W X 68 MM D X 90 MM H SIZE 18 TO 13 AWG WIRE CONNECTION TYPE CE APPROVAL FIRE AND SECURITY SYSTEM APPLICATION 12 VDC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -25 TO 70 DEG C OPERATING TEMPERATURE 10 AMPERE INPUT CURRENT 500 AMPERE SURGE CURRENT PER PHASE CRITEC[R] BRAND MAXIMUM CONTINUOUS OPERATING VOLTAGE 15 VDC ENCLOSURE MATERIAL THERMOPLASTIC DSD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - DSD12 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Surge Suppressor
DSD12
Surge Suppressor DSD12
" 6 MM W X 68 MM D X 90 MM H SIZE 18 TO 13 AWG WIRE CONNECTION TYPE CE APPROVAL FIRE AND SECURITY SYSTEM APPLICATION 12 VDC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -25 TO 70 DEG C OPERATING TEMPERATURE 10 AMPERE INPUT CURRENT 500 AMPERE SURGE CURRENT PER PHASE CRITEC[R] BRAND MAXIMUM CONTINUOUS OPERATING VOLTAGE 15 VDC ENCLOSURE MATERIAL THERMOPLASTIC DSD MODEL "

"

  • 6 MM W X 68 MM D X 90 MM H SIZE
  • 18 TO 13 AWG WIRE CONNECTION TYPE
  • CE APPROVAL
  • FIRE AND SECURITY SYSTEM APPLICATION
  • 12 VDC VOLTAGE RATING
  • 35 MM DIN RAIL MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • -25 TO 70 DEG C OPERATING TEMPERATURE
  • 10 AMPERE INPUT CURRENT
  • 500 AMPERE SURGE CURRENT PER PHASE
  • CRITEC[R] BRAND
  • MAXIMUM CONTINUOUS OPERATING VOLTAGE 15 VDC
  • ENCLOSURE MATERIAL THERMOPLASTIC
  • DSD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Surge Suppressors
Product Number DSD12
Product Name Surge Suppressor
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - EA7627-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Arrestor/Suppressor - 51928575 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
RF Surge Protectors - NSP44 - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 10000 amps
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details