Pentair, Inc. Surge Suppressor DSD11001S275

Description
" 17.5 MM W X 68 MM D X 90 MM H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 220 TO 240 VAC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -40 TO 80 DEG C OPERATING TEMPERATURE 1 PHASE CIRCUIT CONFIGURATION 100 KILOAMPERE SURGE CURRENT PER PHASE CRITEC[R] BRAND MAXIMUM CONTINUOUS OPERATING VOLTAGE 275 VAC/350 VDC ENCLOSURE MATERIAL THERMOPLASTIC APPLICABLE STANDARD IEC 61643-1 DSD1100 MODEL "
Datasheet
Description
" 17.5 MM W X 68 MM D X 90 MM H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 220 TO 240 VAC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -40 TO 80 DEG C OPERATING TEMPERATURE 1 PHASE CIRCUIT CONFIGURATION 100 KILOAMPERE SURGE CURRENT PER PHASE CRITEC[R] BRAND MAXIMUM CONTINUOUS OPERATING VOLTAGE 275 VAC/350 VDC ENCLOSURE MATERIAL THERMOPLASTIC APPLICABLE STANDARD IEC 61643-1 DSD1100 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - DSD11001S275 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Surge Suppressor
DSD11001S275
Surge Suppressor DSD11001S275
" 17.5 MM W X 68 MM D X 90 MM H SIZE SUB DISTRIBUTION PANEL USED ON 0 TO 60 HZ FREQUENCY RATING 2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 220 TO 240 VAC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -40 TO 80 DEG C OPERATING TEMPERATURE 1 PHASE CIRCUIT CONFIGURATION 100 KILOAMPERE SURGE CURRENT PER PHASE CRITEC[R] BRAND MAXIMUM CONTINUOUS OPERATING VOLTAGE 275 VAC/350 VDC ENCLOSURE MATERIAL THERMOPLASTIC APPLICABLE STANDARD IEC 61643-1 DSD1100 MODEL "

"

  • 17.5 MM W X 68 MM D X 90 MM H SIZE
  • SUB DISTRIBUTION PANEL USED ON
  • 0 TO 60 HZ FREQUENCY RATING
  • 2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE
  • CE APPROVAL
  • POWER DISTRIBUTION SYSTEM APPLICATION
  • 220 TO 240 VAC VOLTAGE RATING
  • 35 MM DIN RAIL MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • -40 TO 80 DEG C OPERATING TEMPERATURE
  • 1 PHASE CIRCUIT CONFIGURATION
  • 100 KILOAMPERE SURGE CURRENT PER PHASE
  • CRITEC[R] BRAND
  • MAXIMUM CONTINUOUS OPERATING VOLTAGE 275 VAC/350 VDC
  • ENCLOSURE MATERIAL THERMOPLASTIC
  • APPLICABLE STANDARD IEC 61643-1
  • DSD1100 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Single Phase Surge Suppressors
Product Number DSD11001S275
Product Name Surge Suppressor
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - 101797 - RS Components, Ltd.
Specs
Surge Current 40000 amps
View Details
Type 7P.03 - Surge Protection Device (SPD) 7P - 7P0382601025 - Finder S.p.A. con unico socio
Specs
Standards CE Marking; VDE, Servimeters-Logo, EAC-1, ukca, CE-2
View Details
Surge Suppressor - 1224-SH - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Surge Current 200000 amps
Operating Temp -40 to 140 F (-40 to 60 C)
Wires 3-Wire
View Details
AC Power 2 Pole - D230V2P - ASCO Power Technologies
ASCO Power Technologies
Specs
Mounting DIN Rail
Technology Metal Oxide Varistor
Standards UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
View Details