Pentair, Inc. Surge Suppressor TDS130M150

Description
" 0.71 INCH W X 1.92 INCH D X 1.78 INCH H SIZE 0 TO 100 HZ FREQUENCY RATING 120 TO 150 VAC VOLTAGE RATING -40 TO 80 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME L-N, L-PE MODES OF PROTECTION 20 KILOAMPERE SURGE CURRENT PER PHASE MAXIMUM CONTINUOUS VOLTAGE RATING 170 VAC ENCLOSURE MATERIAL THERMOPLASTIC USED ON TDS130 SERIES SURGE DIVERTER "
Datasheet
Description
" 0.71 INCH W X 1.92 INCH D X 1.78 INCH H SIZE 0 TO 100 HZ FREQUENCY RATING 120 TO 150 VAC VOLTAGE RATING -40 TO 80 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME L-N, L-PE MODES OF PROTECTION 20 KILOAMPERE SURGE CURRENT PER PHASE MAXIMUM CONTINUOUS VOLTAGE RATING 170 VAC ENCLOSURE MATERIAL THERMOPLASTIC USED ON TDS130 SERIES SURGE DIVERTER "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - TDS130M150 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Surge Suppressor
TDS130M150
Surge Suppressor TDS130M150
" 0.71 INCH W X 1.92 INCH D X 1.78 INCH H SIZE 0 TO 100 HZ FREQUENCY RATING 120 TO 150 VAC VOLTAGE RATING -40 TO 80 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME L-N, L-PE MODES OF PROTECTION 20 KILOAMPERE SURGE CURRENT PER PHASE MAXIMUM CONTINUOUS VOLTAGE RATING 170 VAC ENCLOSURE MATERIAL THERMOPLASTIC USED ON TDS130 SERIES SURGE DIVERTER "

"

  • 0.71 INCH W X 1.92 INCH D X 1.78 INCH H SIZE
  • 0 TO 100 HZ FREQUENCY RATING
  • 120 TO 150 VAC VOLTAGE RATING
  • -40 TO 80 DEG C OPERATING TEMPERATURE
  • 8/20 MICROSECOND RESPONSE TIME
  • L-N, L-PE MODES OF PROTECTION
  • 20 KILOAMPERE SURGE CURRENT PER PHASE
  • MAXIMUM CONTINUOUS VOLTAGE RATING 170 VAC
  • ENCLOSURE MATERIAL THERMOPLASTIC
  • USED ON TDS130 SERIES SURGE DIVERTER

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Surge Suppressors
Product Number TDS130M150
Product Name Surge Suppressor
Surge Current 20000 amps
Unlock Full Specs
to access all available technical data

Similar Products