Pentair, Inc. Surge Suppressor TDS350TNC560

Description
" COMPACT TYPE 2.07 INCH W X 2.68 INCH D X 3.54 INCH H SIZE DIN DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON 0 TO 100 HZ FREQUENCY RATING 2 AWG SOLID, 4 AWG STRANDED CONNECTION TYPE UL (CANADA AND US), UL 1449, CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 480 TO 560 VAC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -40 TO 80 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME L-N MODES OF PROTECTION 50 KILOAMPERE SURGE CURRENT PER PHASE APPLICABLE STANDARD ANSI, IEEE, IEC 61643-1 MAXIMUM CONTINUOUS VOLTAGE RATING 610/1055 VAC ENCLOSURE MATERIAL THERMOPLASTIC TDS350 MODEL "
Datasheet
Description
" COMPACT TYPE 2.07 INCH W X 2.68 INCH D X 3.54 INCH H SIZE DIN DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON 0 TO 100 HZ FREQUENCY RATING 2 AWG SOLID, 4 AWG STRANDED CONNECTION TYPE UL (CANADA AND US), UL 1449, CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 480 TO 560 VAC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -40 TO 80 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME L-N MODES OF PROTECTION 50 KILOAMPERE SURGE CURRENT PER PHASE APPLICABLE STANDARD ANSI, IEEE, IEC 61643-1 MAXIMUM CONTINUOUS VOLTAGE RATING 610/1055 VAC ENCLOSURE MATERIAL THERMOPLASTIC TDS350 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - TDS350TNC560 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Surge Suppressor
TDS350TNC560
Surge Suppressor TDS350TNC560
" COMPACT TYPE 2.07 INCH W X 2.68 INCH D X 3.54 INCH H SIZE DIN DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON 0 TO 100 HZ FREQUENCY RATING 2 AWG SOLID, 4 AWG STRANDED CONNECTION TYPE UL (CANADA AND US), UL 1449, CE APPROVAL POWER DISTRIBUTION SYSTEM APPLICATION 480 TO 560 VAC VOLTAGE RATING 35 MM DIN RAIL MOUNTING NEMA 1, IP20 ENCLOSURE -40 TO 80 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME L-N MODES OF PROTECTION 50 KILOAMPERE SURGE CURRENT PER PHASE APPLICABLE STANDARD ANSI, IEEE, IEC 61643-1 MAXIMUM CONTINUOUS VOLTAGE RATING 610/1055 VAC ENCLOSURE MATERIAL THERMOPLASTIC TDS350 MODEL "

"

  • COMPACT TYPE
  • 2.07 INCH W X 2.68 INCH D X 3.54 INCH H SIZE
  • DIN DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON
  • 0 TO 100 HZ FREQUENCY RATING
  • 2 AWG SOLID, 4 AWG STRANDED CONNECTION TYPE
  • UL (CANADA AND US), UL 1449, CE APPROVAL
  • POWER DISTRIBUTION SYSTEM APPLICATION
  • 480 TO 560 VAC VOLTAGE RATING
  • 35 MM DIN RAIL MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • -40 TO 80 DEG C OPERATING TEMPERATURE
  • 8/20 MICROSECOND RESPONSE TIME
  • L-N MODES OF PROTECTION
  • 50 KILOAMPERE SURGE CURRENT PER PHASE
  • APPLICABLE STANDARD ANSI, IEEE, IEC 61643-1
  • MAXIMUM CONTINUOUS VOLTAGE RATING 610/1055 VAC
  • ENCLOSURE MATERIAL THERMOPLASTIC
  • TDS350 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Surge Suppressors
Product Number TDS350TNC560
Product Name Surge Suppressor
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products