"
17.5 MM W X 68 MM D X 90 MM H SIZE
SUB DISTRIBUTION PANEL USED ON
0 TO 60 HZ FREQUENCY RATING
2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE
CE APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
220 TO 240 VAC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
1 PHASE CIRCUIT CONFIGURATION
10 KILOAMPERE SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 275 VAC/350 VDC
ENCLOSURE MATERIAL THERMOPLASTIC
APPLICABLE STANDARD IEC 61643-1
DSD110 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
17.5 MM W X 68 MM D X 90 MM H SIZE
SUB DISTRIBUTION PANEL USED ON
0 TO 60 HZ FREQUENCY RATING
2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE
CE APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
220 TO 240 VAC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
1 PHASE CIRCUIT CONFIGURATION
10 KILOAMPERE SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 275 VAC/350 VDC
ENCLOSURE MATERIAL THERMOPLASTIC
APPLICABLE STANDARD IEC 61643-1
DSD110 MODEL
"
"
17.5 MM W X 68 MM D X 90 MM H SIZE
SUB DISTRIBUTION PANEL USED ON
0 TO 60 HZ FREQUENCY RATING
2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE
CE APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
220 TO 240 VAC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
1 PHASE CIRCUIT CONFIGURATION
10 KILOAMPERE SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 275 VAC/350 VDC
ENCLOSURE MATERIAL THERMOPLASTIC
APPLICABLE STANDARD IEC 61643-1
DSD110 MODEL
"
"
17.5 MM W X 68 MM D X 90 MM H SIZE
SUB DISTRIBUTION PANEL USED ON
0 TO 60 HZ FREQUENCY RATING
2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE
CE APPROVAL
POWER DISTRIBUTION SYSTEM APPLICATION
220 TO 240 VAC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-40 TO 80 DEG C OPERATING TEMPERATURE
1 PHASE CIRCUIT CONFIGURATION
10 KILOAMPERE SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 275 VAC/350 VDC