Pentair, Inc. Surge Suppressor LANRJ45C6

Description
" COMPACT TYPE 0.942 INCH W X 2.7 INCH D X 0.914 INCH H SIZE LOCAL AREA NETWORK USED ON RJ45 CONNECTION TYPE CE APPROVAL INDUSTRIAL APPLICATION DIN RAIL MOUNTING -40 TO 70 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME 500 AMPERE SURGE CURRENT PER PHASE APPLICABLE STANDARD ANSI, IEEE, IEC 61643-21 CLAMPING VOLTAGE 8 VDC "
Datasheet
Description
" COMPACT TYPE 0.942 INCH W X 2.7 INCH D X 0.914 INCH H SIZE LOCAL AREA NETWORK USED ON RJ45 CONNECTION TYPE CE APPROVAL INDUSTRIAL APPLICATION DIN RAIL MOUNTING -40 TO 70 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME 500 AMPERE SURGE CURRENT PER PHASE APPLICABLE STANDARD ANSI, IEEE, IEC 61643-21 CLAMPING VOLTAGE 8 VDC "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - LANRJ45C6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Surge Suppressor
LANRJ45C6
Surge Suppressor LANRJ45C6
" COMPACT TYPE 0.942 INCH W X 2.7 INCH D X 0.914 INCH H SIZE LOCAL AREA NETWORK USED ON RJ45 CONNECTION TYPE CE APPROVAL INDUSTRIAL APPLICATION DIN RAIL MOUNTING -40 TO 70 DEG C OPERATING TEMPERATURE 8/20 MICROSECOND RESPONSE TIME 500 AMPERE SURGE CURRENT PER PHASE APPLICABLE STANDARD ANSI, IEEE, IEC 61643-21 CLAMPING VOLTAGE 8 VDC "

"

  • COMPACT TYPE
  • 0.942 INCH W X 2.7 INCH D X 0.914 INCH H SIZE
  • LOCAL AREA NETWORK USED ON
  • RJ45 CONNECTION TYPE
  • CE APPROVAL
  • INDUSTRIAL APPLICATION
  • DIN RAIL MOUNTING
  • -40 TO 70 DEG C OPERATING TEMPERATURE
  • 8/20 MICROSECOND RESPONSE TIME
  • 500 AMPERE SURGE CURRENT PER PHASE
  • APPLICABLE STANDARD ANSI, IEEE, IEC 61643-21
  • CLAMPING VOLTAGE 8 VDC

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Surge Suppressors
Product Number LANRJ45C6
Product Name Surge Suppressor
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater - BB-232OPDR - Advantech
Specs
Mounting Wall/Panel
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Type 7P.04 - Surge Protection Device (SPD) - 7P0482601025 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, VDE, ukca
View Details