"
17.5 MM W X 68 MM D X 90 MM H SIZE
18 TO 10 AWG WIRE CONNECTION TYPE
CE APPROVAL
FACILITY BUILDING APPLICATION
12 VDC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-25 TO 70 DEG C OPERATING TEMPERATURE
1 PHASE CIRCUIT CONFIGURATION
10 AMPERE INPUT CURRENT
20 KILOAMPERE SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 15 VDC
ENCLOSURE MATERIAL THERMOPLASTIC
DSD MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
17.5 MM W X 68 MM D X 90 MM H SIZE
18 TO 10 AWG WIRE CONNECTION TYPE
CE APPROVAL
FACILITY BUILDING APPLICATION
12 VDC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-25 TO 70 DEG C OPERATING TEMPERATURE
1 PHASE CIRCUIT CONFIGURATION
10 AMPERE INPUT CURRENT
20 KILOAMPERE SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 15 VDC
ENCLOSURE MATERIAL THERMOPLASTIC
DSD MODEL
"
"
17.5 MM W X 68 MM D X 90 MM H SIZE
18 TO 10 AWG WIRE CONNECTION TYPE
CE APPROVAL
FACILITY BUILDING APPLICATION
12 VDC VOLTAGE RATING
35 MM DIN RAIL MOUNTING
NEMA 1, IP20 ENCLOSURE
-25 TO 70 DEG C OPERATING TEMPERATURE
1 PHASE CIRCUIT CONFIGURATION
10 AMPERE INPUT CURRENT
20 KILOAMPERE SURGE CURRENT PER PHASE
CRITEC[R] BRAND
MAXIMUM CONTINUOUS OPERATING VOLTAGE 15 VDC
ENCLOSURE MATERIAL THERMOPLASTIC
DSD MODEL
"