OMEGA Engineering, Inc. Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
Product Name | Notes |
---|---|
i/8 and i/32 FAMILY The OMEGA® iSeries is a family of microprocessor-based instruments offered in two true DIN sizes with NEMA-4, IP65 rated front bezels. All of the... | |
SPECIFICATIONS Accuracy: 0.01% of reading 1 count of LSD Range Programming: Solderless jumpers on rear of unit. Select 200 mV, 2 V, 20 V, 200 V, and 4-20 mA Conversion... | |
OMEGA goes BEYOND with the all new DP41-B. The OMEGA set the world standard for accuracy, performance and quality in digital panel meters. The all new DP41-B raises the... | |
OMEGA’s model HHP-SG is a handheld digital indicator for strain gage type transducers such as load cells, torque sensors or millivolt pressure sensors. It provides excitation voltage for the transducer... | |
REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two... | |
The CN100 temperature monitors enable the operator to continually monitor six thermocouple inputs providing a high or low alarm. Each input channel is independent, with individual setpoints. The CN100 scans... | |
The CN600 Series are microprocessor-based scanners which accept the same input type signals from up to 12 thermocouples or RTD's. Each zone is sequentially scanned and active zones are displayed. | |
The DP116 series is a economical 3/64 DIN panel meter that has a full size 0.56" green or red LED display, built-in analog output and display hold capability. In addition... | |
The DP18 series offers a modular design for easy selection and installation of options and inputs. Field installable signal conditioner cards provide the large user or OEM the ability to... | |
The DP24 Series is an economical, user-friendly panel meter which can be scaled without the use of an electronic calibrator. The DP24-E accepts voltage (0 to 5, 1 to 5... | |
The DP24-PH is an economical, user-friendly panel meter for pH measurement. Its small size allows for easy installation and will accommodate any pH electrode with BNC connector. Temperature compensation is... | |
The DP24-T is an accurate, reliable, economical digital panel meter for use with thermocouples J, K, T, E, R, S, N, or J DIN. Simple front panel programming allows selection... | |
The DP25-RMS Series digital panel meter features high accuracy, 4 digits, and ac and true-RMS scalable inputs. The 4 digit, 14-segment alphanumeric display ensures easy reading and reconfiguration. This meter... | |
The DP25-TH Series combines the features of a controller, monitor and temperature limit alarm into one easyto- use digital meter for applications that require maximum versatility. The DP25-TH accepts most... | |
The DP460 is an economical dc indicator, capable of measuring millivolts, voltage or current. The DP460-V accepts voltage inputs to 10 Vdc or current to 20 mA. The DP460-E accepts... | |
The DP460 Series is designed for a variety of temperature, current, voltage, strain gage and load cell measuring applications. Excellent accuracy and small size combine to make it the ideal... | |
The DP6000 Series meter boasts specifications and functionality that clearly make it one of the most advanced process meters available. Its dual-line 6-digit display (999,999), advanced signal input conditioning functions,... | |
The DP6070 temperature meter boasts specifications and functionality that clearly makes it one of the most advanced temperature meters available. It’s dual-line 6-character display, function keys, and optional expansion modules... | |
The DP63000 Series provides the user the ultimate in flexibility, from its complete user programming to the optional setpoint control and communication capability. The DP63000-TC accepts a thermocouple input. The... | |
The DP63000-RTD meter accepts standard RTD inputs and precisely linearizes them into temperature readings. A full 4-digit display accommodates a wide range of temperature inputs. State-of-the-art digital circuitry virtually eliminates... | |
The DP63300-TC thermocouple meter accepts inputs from standard thermocouples and precisely linearizes them. A full 4-digit display accommodates a wide range of temperature inputs. The unit automatically compensates for cold... | |
The DP7000 Series temperature meters offer a wide temperature range, 2 selectable alarm settings, and an internal buzzer that indicates alarm condition or error. The user can define setpoint, on/off... | |
The DP7600 is a high speed load/strain meter. The unit performs 1000 conversions per second with limit checking and peak/runout tracking done at a user selectable rate (from 1 to... | |
The DPF6000 microprocessor-based , 6-digit 1/8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/tachometer, frequency-ratio meter, period/period-averag e meter, time-interval/time-i... | |
The DPF701 Series ratemeter/ totalizer offers user programming via the 5 front-panel keys. Scale factor may be programmed from -99,999 to 999,999 (any decimal point, multiply or divide), while offset... | |
The DPM35A is a compact process indicator, requiring only 70 mm of depth behind a panel. This instrument utilizes a 45 x 22.2 mm cutout, 1/32 DIN, with large, 10... | |
The DPM35A is a compact process indicator, requiring only than 70 mm of depth behind a panel. This instrument utilizes a 45 x 22.2 mm cutout, 1/32 DIN, with large,... | |
The DPS3000 Series Scanners monitor up to seven individual inputs. Each channel on the DPS3200 and DPS3204 can be programmed to accept different types of inputs, while the DPS3100 and... | |
The innovative OMEGA®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGA iSeries instruments... | |
The innovative OMEGA®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGAiSeries instruments... | |
The LDP Series large displays have high output red or green displays for easy viewing in most applications. The LDP-12models have 2.3" digits which can be seen from 50' away,... | |
The model CYD211 Temperature Monitor provides the accuracy, resolution, and interface features of a benchtop temperature monitor in an easy to use, compact instrument. With appropriate sensors, the CYD211 measures... | |
The new DP450 Series digital panel meters are suitable for a wide range of display applications. Designed as low cost solution, they offer ruggedness, reliability with 3 1/2 digit resolution... | |
The OMEGA DP25B series Digital Panel Meters feature the biggest brightest display of any 1/8 DIN panel meter. The user can select the display color: RED, AMBER, or... | |
The OMEGA DP25B series Digital Panel Meters feature the biggest brightest display of any 1/8 DIN panel meter. The user can select the display color: RED, AMBER, or... | |
BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits Program to Change Colors: RED, AMBER, GREEN Many Input Choices Optional Relays for Alarm and Full PID Control Communications... | |
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Gross/Net Reading or Peak Reading Software Configurable | |
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Peak Memory | |
Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors Adjustable Filtering Up to 13 Hz Displays Up to 999,999 Counts NEMA-4 Front Panel Remote Tare, Min, Max, Reset and... | |
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart... | |
Extended 5-Year Warranty at No Extra Charge User Friendly Very Easy Scaling Contains 24 Vdc or 10 Vdc for Transducer Excitation Easily Scaled in Any Engineering Unit from -1999 to... | |
High Quality! Free 5-Year Warranty Extension User Friendly, Simple to Configure Free Software, Active X Controls High Accuracy ±0.5°C (0.9°F), 0.03% Reading Built-in 10 or 24 Vdc Excitation, Standard First... | |
High Quality FREE 5-Year Warranty High Accuracy 0.03% Rdg User Friendly, Simple to Configure Free Software, Active X Controls Electronic Indicator and Controller Models Available | |
High Quality FREE 5-Year Warranty High Accuracy 0.03% Rdg User-Friendly, Simple to Configure Free Software, Active X Controls | |
Now with Embedded Internet (EI Option CNi16D Series) First Full Series of Instruments with Programmable Color Displays User Friendly, Simple to Configure High Quality! 5-Year Warranty Std. Free Software, Active... | |
NTEP Approved for Class III and IIIL/Up to 10,000 Divisions 5 Point Linearization Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display Min., Max. and... | |
Universal Inputs: DC Voltage/Current, T/C, RTD, Strain Accuracy: ±0.005% rdg 6-Digit Color Changing LED Display Up to 166 Readings Per Second 10 Point Linearization 4 Isolated Open Collector Output Isolated... |