i/8 and i/32 FAMILY
The OMEGA® iSeries is a family of microprocessor-based
The iSeries displays feature unique 9-segment LED characters which greatly improves alphanumeric representations. The 7-segment LED characters found on most instruments are adequate for presenting numbers, but not letters. Words are easier to read with the unique 9-segment LED characters on the iSeries, which makes operating and programming simpler and easier.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Digital Panel Meters |
Product Number | DPI8C and DPIS8C |
Product Name | i-Series Temp/Process/Strain Meters |
Outputs | Analog (optional feature); Serial Communications (optional feature) |
Features | Alarms; Set Points |
Display Type | Alphanumeric |
Number Digits | 4.0 |
Display Technology | LED |