OMEGA Engineering, Inc. Datasheets for Wind Tunnels
Wind tunnels allow the characterization of the aerodynamic attributes of objects in a controlled system by creating airflow through a closed passage.
Wind Tunnels: Learn more
| Product Name | Notes |
|---|---|
| 4 Selectable Air Speeds: 2.5 m/s (492 fpm) 5.0 m/s (984 fpm) 10 m/s (1969 fpm) 15 m/s (2953 fpm) Accuracy of 1% of Setting or 0.1 m/s, Whichever is... | |
| Portable Bench-Top Design Provides Highly Accurate, Uniform and Repeatable Air Flow up to 1000 fpm* Included Control Box Allows for Open Loop Full Scale Operation of Individual Fans, Groups of... | |
| Precise Motor Control for Adjusting Flow Rates NIST Calibration Supplied with Each Wind Tunnel Highly Accurate to 1% of Reading Large 4" by 4" Test Chamber Highly Stable Delta Pressure... | |
| Quick Access Chamber Measure Pressure, Velocity and Temperature Through (6) Sensor Ports Change Flow Rates by Controlling (4) Fans On/Off Operate Vertically or Horizontally Flow Visualization Through the All Plexiglas® | |
| Quick Access Panel Sensor Ports (18) Change Flow Rates by Controlling 3 Fans On/Off Operate Vertically or Horizontally Observe Flow Distribution Through the All Plexiglas® Test Section Applications Component Temperature... | |
| Quick Access Panel Sensor Ports (18) Change Flow Rates by Controlling the (4) Fan On/Off Operate Vertically or Horizontally Observe Flow Distribution Through the All Plexiglas® Test Section Applications Component... | |
| Quick Access Panel Sensor Ports (18) Change Flow Rates by Controlling the (5) Fans On/Off Operate Vertically or Horizontally Flow Visualization Through the All Plexiglas® Test Section Applications Component Temperature... | |
| Quick Access Panel Sensor Ports (6) Control Flow and Temperatures While Viewing Data and Monitoring Events Very Low Turbulence Intensity Applications High Temperature Testing Heat Sink Characterization Sensor Calibration Component... | |
| Quick Access Panel Sensor Ports (6) Wind Tunnel Controller High Quality Flow, Low Turbulence Applications High Temperature Testing Heat Sink Characterization Sensor Calibration Component Testing Aerodynamic and Pressure Drop Measurement... |